ADP196ACPZN-R7 PowerPath, Ideal Diodes, and Load Switches by Analog Devices

Status: Production
Series: ADP196
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADP196 is a high-side load switch designed for operationfrom 1.8 V to 5.5 V. This load switch provides power domain isolation, helping to extend battery operation. The device contains a low on-resistance, N-channel MOSFET that supports more than 3 A of continuous current and minimizes power loss. In addition, RDSON is constant, independent of the VIN voltage. The low 25 μA quiescent current and ultralow shutdown current make the ADP196 ideal for battery-powered portable equipment. The built-in level shifter for enable logic makes the ADP196 compatible with many processors and GPIO controllers.Overtemperature protection circuitry is activated if the junction temperature exceeds 125°C, thereby protecting the ADP196 anddownstream circuits from potential damage. Overcurrent pro-tection is provided in the form of constant current limiting. The ADP196-01 incorporates an internal quick output discharge circuit to discharge the output capacitance when the ADP196-01 output is disabled.The ADP196 in the WLCSP package occupies minimal printed circuit board (PCB) area with a footprint of less than 1.5 mm2 and a height of 0.60 mm.The ADP196 is available in an ultrasmall, 1.0 mm × 1.5 mm,0.5 mm pitch, 6-ball WLCSP and a 2.0 mm × 2.0 mm × 0.55 mm,0.65 mm pitch, 6-lead LFCSP.

Where to Buy

Prices starting from US$0.40

Distributor Stock
Logo for Farnell
Farnell
from US$0.84
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$0.91
9,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.40
5,325
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.07
5,036
in stock
Buy Now
Logo for element14
element14
from US$0.82
4,747
in stock
Buy Now

Features

Low RDSON: 10 mΩ (WLCSP) or 27 mΩ (LFCSP)
Wide input voltage range: 1.8 V to 5.5 V
Quick output discharge (QOD) circuit (ADP196-01)
3 A continuous operating current at 70°C
1.2 V logic compatible enable input
Low 25 μA quiescent current, VIN 1.8 V
Low 40 μA quiescent current, VIN = 5.5 V
Overtemperature and overcurrent protection
Ultralow shutdown current: <1 μA
Ultrasmall 1.0 mm × 1.5 mm, 0.5 mm pitch, 6-ball WLCSP
Tiny 2.0 mm × 2.0 mm × 0.55 mm, 0.65 mm pitch, 6-lead LFCSP

Alternative Descriptions

5V 3A Logic Controlled High-Si | Analog Devices
Power Load Switch, 5.5V, Lfcsp-Ep-6 | Newark Electronics
POWER LOAD SWITCH, 5.5V, LFCSP-EP-6 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADP196ACPZN-R7?

Additional datasheets, footprints and schematics for ADP196ACPZN-R7 are listed on our Part Details page. You can also find images and similar parts to ADP196ACPZN-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADP196ACPZN-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP196ACPZN-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADP196ACPZN-R7 fall under?

The ADP196ACPZN-R7 is listed under PowerPath, Ideal Diodes, and Load Switches.

Can I view similar or alternative parts?

You can view similar parts to ADP196ACPZN-R7 when available in the PowerPath, Ideal Diodes, and Load Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADP196ACPZN-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADP196ACPZN-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADP196ACPZN-R7 have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADP196ACPZN-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADP196ACPZN-R7 often in real-time on the comparison pages.

What if I can't find stock of ADP196ACPZN-R7?

You can fill out our help required form which you can use to request a quote for ADP196ACPZN-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay