ADP190ACBZ-R7 PowerPath, Ideal Diodes, and Load Switches by Analog Devices

Status: Production
Series: ADP190
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADP190 is a high-side load switch designed for operationfrom 1.2 V to 3.6 V. This load switch provides power domainisolation for extended power battery life. The device contains alow on-resistance P-channel MOSFET that supports more than500 mA of continuous current and minimizes power loss. Thelow 2 μA (maximum) of ground current and ultralow shutdowncurrent make the ADP190 ideal for battery-operated portableequipment. The built-in level shifter for enable logic makes theADP190 compatible with modern processors and GPIOcontrollers.Beyond operating performance, the ADP190 occupies minimalprinted circuit board (PCB) space with an area less than 0.64 mm2and a height of 0.60 mm. It is available in an ultrasmall 0.8 mm ×0.8 mm, 4-ball, 0.4 mm pitch WLCSP.

Where to Buy

Prices starting from US$0.54

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$0.62
7,158
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.60
2,975
in stock
Buy Now
Logo for element14
element14
from US$0.55
2,975
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.54
2,975
in stock
Buy Now

Alternative Descriptions

Logic Controlled, High Side Po | Analog Devices
Power Load Switch, 3.6V, Wlcsp-4 | Newark Electronics
POWER LOAD SWITCH, 3.6V, WLCSP-4 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADP190ACBZ-R7?

Additional datasheets, footprints and schematics for ADP190ACBZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADP190ACBZ-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADP190ACBZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP190ACBZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADP190ACBZ-R7 fall under?

The ADP190ACBZ-R7 is listed under PowerPath, Ideal Diodes, and Load Switches.

Can I view similar or alternative parts?

You can view similar parts to ADP190ACBZ-R7 when available in the PowerPath, Ideal Diodes, and Load Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADP190ACBZ-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADP190ACBZ-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADP190ACBZ-R7 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADP190ACBZ-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADP190ACBZ-R7 often in real-time on the comparison pages.

What if I can't find stock of ADP190ACBZ-R7?

You can fill out our help required form which you can use to request a quote for ADP190ACBZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay