Status: | Production |
---|---|
Series: | ADP1883 |
RoHS: | Compliant |
Prices starting from US$1.64
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$1.64
|
5,200
in stock
|
Buy Now |
Power input voltage as low as 2.75 V to 20 V |
Bias supply voltage range: |
2.75 V to 5.5 V |
Minimum output voltage: 0.6 V |
0.8 V reference voltage with ±1.0% accuracy |
Supports all N-channel MOSFET power stages |
Available in 300 kHz, 600 KHz, and 1.0 MHz options |
No current-sense resistor required |
Power saving mode (PSM) for light loads (ADP1883 only) |
Resistor Programmable Current Sense Gain |
Thermal overload protection |
Short-circuit protection |
See data sheet for additional features |
600kHz, Light Load Eff Enabled | Analog Devices |
Where can I find additional details, specifications and documents for a ADP1883ARMZ-0.6-R7?
Additional datasheets, footprints and schematics for ADP1883ARMZ-0.6-R7 are listed on our Part Details page. You can also find images and similar parts to ADP1883ARMZ-0.6-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP1883ARMZ-0.6-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP1883ARMZ-0.6-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP1883ARMZ-0.6-R7 fall under?
The ADP1883ARMZ-0.6-R7 is listed under External Power Switch Buck Controllers.
Can I view similar or alternative parts?
You can view similar parts to ADP1883ARMZ-0.6-R7 when available in the External Power Switch Buck Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP1883ARMZ-0.6-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADP1883ARMZ-0.6-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP1883ARMZ-0.6-R7 have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADP1883ARMZ-0.6-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP1883ARMZ-0.6-R7 often in real-time on the comparison pages.
What if I can't find stock of ADP1883ARMZ-0.6-R7?
You can fill out our help required form which you can use to request a quote for ADP1883ARMZ-0.6-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.