ADP1872ARMZ-0.6-R7 External Power Switch Buck Controllers by Analog Devices

Status: Production
Series: ADP1872
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADP1872 / ADP1873 are versatile current-mode, synchronous step-down controllers that provide superior transient response, optimal stability, and current limit protection by using a constant on-time, pseudo-fixed frequency with a programmable current-sense gain, current-control scheme. In addition, these devices offer optimum performance at low duty cycles by utilizing valley current-mode control architecture. This allows the ADP1872 / ADP1873 to drive all N-channel power stages to regulate output voltages as low as 0.6 V.The ADP1873 is the power saving mode (PSM) version of the device and is capable of pulse skipping to maintain output regulation while achieving improved system efficiency at light loads (see the Power Saving Mode (PSM) Version (ADP1873) section for more information).Available in three frequency options (300 kHz, 600 kHz, and 1.0 MHz, plus the PSM option), the ADP1872 / ADP1873 are well suited for a wide range of

Where to Buy

Prices starting from US$0.70

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$1.87
5,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.70
908
in stock
Buy Now

Features

Power input voltage as low as 2.75 V to 20 V
Bias supply voltage range:
2.75 V to 5.5 V
Minimum output voltage: 0.6 V
0.6 V reference voltage with ±1.0% accuracy
Supports all N-channel MOSFET power stages
Available in 300 kHz, 600 KHz, and 1.0 MHz options
No Current Sense Resistor Required
Power saving mode (PSM) for light loads (ADP1873 only)
Resistor-programmable current-sense gain
Thermal overload protection
Short-circuit protection
See data sheet for additional features

Alternative Descriptions

600kHz, Light Load Eff Enabled | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADP1872ARMZ-0.6-R7?

Additional datasheets, footprints and schematics for ADP1872ARMZ-0.6-R7 are listed on our Part Details page. You can also find images and similar parts to ADP1872ARMZ-0.6-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADP1872ARMZ-0.6-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP1872ARMZ-0.6-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADP1872ARMZ-0.6-R7 fall under?

The ADP1872ARMZ-0.6-R7 is listed under External Power Switch Buck Controllers.

Can I view similar or alternative parts?

You can view similar parts to ADP1872ARMZ-0.6-R7 when available in the External Power Switch Buck Controllers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADP1872ARMZ-0.6-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADP1872ARMZ-0.6-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADP1872ARMZ-0.6-R7 have stock available?

Authorised distributors including Analog Devices and Chip One Stop have stock available or on a lead time for ADP1872ARMZ-0.6-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADP1872ARMZ-0.6-R7 often in real-time on the comparison pages.

What if I can't find stock of ADP1872ARMZ-0.6-R7?

You can fill out our help required form which you can use to request a quote for ADP1872ARMZ-0.6-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay