Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Supply Voltage Min | 3.15V |
---|---|
Supply Voltage Max | 14V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 100% |
Controller IC Case Style | TSOT-23 |
No. of Pins | 6Pins |
Switching Frequency | 650kHz |
Topology | Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Adjustable Output Voltage Min | 0.8V |
Base Number | 1864 |
Frequency | 650kHz |
Operating Temperature Range | -40°C to +125°C |
Output Current | 5A |
Output Voltage | 14V |
Primary Input Voltage | 14V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down DC-DC Converter |
Where can I find additional details, specifications and documents for a ADP1864AUJZ?
Additional datasheets, footprints and schematics for ADP1864AUJZ are listed on our Part Details page. You can also find images and similar parts to ADP1864AUJZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP1864AUJZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP1864AUJZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP1864AUJZ fall under?
The ADP1864AUJZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to ADP1864AUJZ when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP1864AUJZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADP1864AUJZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADP1864AUJZ have stock available?
There is no stock from authorised distributors for ADP1864AUJZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP1864AUJZ often in real-time on the comparison pages.
What if I can't find stock of ADP1864AUJZ?
You can fill out our help required form which you can use to request a quote for ADP1864AUJZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.