ADP1850ACPZ-R7 External Power Switch Buck Controllers by Analog Devices

Status: Production
Series: ADP1850
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADP1850 is a configurable dual output or two-phase, singleoutput dc-to-dc synchronous buck controller capable of runningfrom commonly used 3.3 V to 12 V (up to 20 V) voltage inputs.The device operates in current mode for improved transientresponse and uses valley current sensing for enhanced noiseimmunity.The architecture enables accurate current sharing betweeninterleaved phases for high current outputs.The ADP1850 is ideal in system

Where to Buy

Prices starting from US$1.36

Distributor Stock
Logo for Farnell
Farnell
from US$3.78
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.62
1,424
in stock
Buy Now
Logo for element14
element14
from US$2.58
1,424
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.36
1,017
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$2.49
-
Buy Now

Features

Wide range input: 2.75 V to 20 V
Power stage input voltage: 1 V to 20 V
Output voltage range: 0.6 V up to 90% VIN
Output current to more than 25 A per channel
Accurate current sharing between channels (interleaved)
Programmable frequency: 200 kHz to 1.5 MHz
180° phase shift between channels for reduced input capacitance
±0.85% reference voltage accuracy from −40°C to +85°C
Integrated boost diodes
Power saving mode (PSM) at light loads
Accurate power good with internal pull-up resistor
Accurate voltage tracking capability
Independent channel precision enable
Overvoltage and overcurrent limit protection
Externally programmable soft start, slope compensation and current sense gain
Synchronization input
Thermal overload protection
Input undervoltage lockout (UVLO)
Available in 32-lead 5 mm × 5 mm LFCSP

Alternative Descriptions

Dc/Dc Ctrl, Sync Buck, 1.5Mhz, 85Deg C | Newark Electronics
DC/DC CTRL, SYNC BUCK, 1.5MHZ, 85DEG C | element14
POWER MANAGEMENT IC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADP1850ACPZ-R7?

Additional datasheets, footprints and schematics for ADP1850ACPZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADP1850ACPZ-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADP1850ACPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP1850ACPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADP1850ACPZ-R7 fall under?

The ADP1850ACPZ-R7 is listed under External Power Switch Buck Controllers.

Can I view similar or alternative parts?

You can view similar parts to ADP1850ACPZ-R7 when available in the External Power Switch Buck Controllers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADP1850ACPZ-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADP1850ACPZ-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADP1850ACPZ-R7 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Richardson RFPD have stock available or on a lead time for ADP1850ACPZ-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADP1850ACPZ-R7 often in real-time on the comparison pages.

What if I can't find stock of ADP1850ACPZ-R7?

You can fill out our help required form which you can use to request a quote for ADP1850ACPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay