ADP1763-ADJ-EVALZ Positive Linear Regulators (LDO) by Analog Devices

Status: Production
Series: ADP1763
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADP1763 is a low noise, low dropout (LDO) linear regulator. Itis designed to operate from a single input supply with an inputvoltage as low as 1.10 V without the requirement of an external biassupply to increase efficiency and provide up to 3 A of output current.The low 95 mV typical dropout voltage at a 3 A load allows theADP1763 to operate with a small headroom while maintainingregulation and providing better efficiency.The ADP1763 is optimized for stable operation with small 10 μFceramic output capacitors. The ADP1763 delivers optimaltransient performance with minimal board area.The ADP1763 is available in fixed output voltages ranging from0.9 V to 1.5 V. The output of the adjustable output model can beset from 0.5 V to 1.5 V through an external resistor connectedbetween VADJ and ground.The ADP1763 has an externally programmable soft start time byconnecting a capacitor to the SS pin. Short-circuit and thermaloverload protection circuits prevent damage in adverse conditions.The ADP1763 is available in a small 16-lead LFCSP package for thesmallest footprint solution to meet a variety of

Where to Buy

Prices starting from US$55.37

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$57.68
7
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$55.37
-
Buy Now

Features

3 A maximum output current
Low input voltage supply range
VIN = 1.10 V to 1.98 V, no external bias supply required
Fixed output voltage range: VOUT_FIXED = 0.9 V to 1.5 V
Adjustable output voltage range: VOUT_ADJ = 0.5 V to 1.5 V
Ultralow noise: 2 μV rms, 100 Hz to 100 kHz
Noise spectral density
4 nV/√Hz at 10 kHz
3 nV/√Hz at 100 kHz
Low dropout voltage: 95 mV typical at 3 A load
Operating supply current: 4.5 mA typical at no load
±1.5% fixed output voltage accuracy over line, load, and temperature
Excellent power supply rejection ratio (PSRR) performance
59 dB typical at 10 kHz at 3 A load
43 dB typical at 100 kHz at 3 A load
Excellent load/line transient response
Soft start to reduce inrush current
Optimized for small 10 μF ceramic capacitors
Current-limit and thermal overload protection
Power-good indicator
Precision enable
16-lead, 3 mm × 3 mm LFCSP package
AEC-Q100 qualified for automotive applications

Alternative Descriptions

Adjustable output evaluation b | Analog Devices
CURRENT REGULATOR | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADP1763-ADJ-EVALZ?

Additional datasheets, footprints and schematics for ADP1763-ADJ-EVALZ are listed on our Part Details page. You can also find images and similar parts to ADP1763-ADJ-EVALZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADP1763-ADJ-EVALZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP1763-ADJ-EVALZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADP1763-ADJ-EVALZ fall under?

The ADP1763-ADJ-EVALZ is listed under Positive Linear Regulators (LDO).

Can I view similar or alternative parts?

You can view similar parts to ADP1763-ADJ-EVALZ when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADP1763-ADJ-EVALZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADP1763-ADJ-EVALZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADP1763-ADJ-EVALZ have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for ADP1763-ADJ-EVALZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADP1763-ADJ-EVALZ often in real-time on the comparison pages.

What if I can't find stock of ADP1763-ADJ-EVALZ?

You can fill out our help required form which you can use to request a quote for ADP1763-ADJ-EVALZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay