ADP1720TRMZ5-EP Positive Linear Regulators (LDO) by Analog Devices

Status: Production
Series: ADP1720
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADP1720 is a high voltage, micropower, low dropout linear regulator. Operating over a very wide input voltage range of 4 V to 28 V, the ADP1720 can provide up to 50 mA of output current. With just 28 μA of quiescent supply current and a micropower shutdown mode, this device is ideal for

Where to Buy

Prices starting from US$1.67

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$2.23
190
in stock
Buy Now
Logo for element14
element14
from US$1.84
190
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.92
190
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$1.81
61
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$1.67
-
Buy Now

Features

Wide input voltage range: 4 V to 28 V
Maximum output current: 50 mA
Low light load current:
28 μA at 0 μA load
35 μA at 100 μA load
Low shutdown current: 0.7 μA
Low dropout voltage:
275 mV @ 50 mA load
Initial accuracy: ±0.5%
Accuracy over line, load, and temperature: ±2%
See data sheet for additional featuresADP1720-EP supports defense and aerospce applications (AQEC standard)
Download ADP1720-EP Data Sheet (pdf)
Enhanced processing (EP) for −55°C to +125°C operation
V62/12648 DSCC Drawing Number 

Alternative Descriptions

Ldo, Fixed, 5V, 0.05A, Msop-8, 125Deg C | Newark Electronics
LDO, FIXED, 5V, 0.05A, MSOP-8, 125DEG C | element14
28Vin, 50mA LDO 5Vout | Analog Devices
VOLTAGE REGULATOR | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADP1720TRMZ5-EP?

Additional datasheets, footprints and schematics for ADP1720TRMZ5-EP are listed on our Part Details page. You can also find images and similar parts to ADP1720TRMZ5-EP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADP1720TRMZ5-EP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP1720TRMZ5-EP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADP1720TRMZ5-EP fall under?

The ADP1720TRMZ5-EP is listed under Positive Linear Regulators (LDO).

Can I view similar or alternative parts?

You can view similar parts to ADP1720TRMZ5-EP when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADP1720TRMZ5-EP you can contact the distributor directly for product support, shipping queries etc.

Is the ADP1720TRMZ5-EP RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADP1720TRMZ5-EP have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for ADP1720TRMZ5-EP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADP1720TRMZ5-EP often in real-time on the comparison pages.

What if I can't find stock of ADP1720TRMZ5-EP?

You can fill out our help required form which you can use to request a quote for ADP1720TRMZ5-EP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay