ADP1720ARMZ-R7 Positive Linear Regulators (LDO) by Analog Devices

Status: Production
Series: ADP1720
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The ADP1720 is a high voltage, micropower, low dropout linear regulator. Operating over a very wide input voltage range of 4 V to 28 V, the ADP1720 can provide up to 50 mA of output current. With just 28 μA of quiescent supply current and a micropower shutdown mode, this device is ideal for

Prices starting from US$1.01


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$1.16
4,165
Buy Now
Logo for Newark Electronics Newark Electronics US$1.10
686
Buy Now
Logo for element14 element14 US$1.09
686
Buy Now
Logo for Farnell Farnell US$1.04
686
Buy Now
Logo for Chip One Stop Chip One Stop US$1.01
142
Buy Now
View Full Pricing & Stock Comparison

Features

Wide input voltage range: 4 V to 28 V
Maximum output current: 50 mA
Low light load current:
28 μA at 0 μA load
35 μA at 100 μA load
Low shutdown current: 0.7 μA
Low dropout voltage:
275 mV @ 50 mA load
Initial accuracy: ±0.5%
Accuracy over line, load, and temperature: ±2%
See data sheet for additional featuresADP1720-EP supports defense and aerospce applications (AQEC standard)
Download ADP1720-EP Data Sheet (pdf)
Enhanced processing (EP) for −55°C to +125°C operation
V62/12648 DSCC Drawing Number 

Alternative Descriptions

28Vin, 50mA LDO Adj Vout | Analog Devices
Ldo, Adj, 0.05A, Msop-8, -40 To 125Deg C | Newark Electronics
LDO, ADJ, 0.05A, MSOP-8, -40 TO 125DEG C | element14
50mA Micropower Linear Regulator MSOP8 | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADP1720ARMZ-R7?

Additional datasheets, footprints and schematics for ADP1720ARMZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADP1720ARMZ-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADP1720ARMZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP1720ARMZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADP1720ARMZ-R7 fall under?

The ADP1720ARMZ-R7 is listed under Positive Linear Regulators (LDO).

Can I view similar or alternative parts?

You can view similar parts to ADP1720ARMZ-R7 when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADP1720ARMZ-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADP1720ARMZ-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADP1720ARMZ-R7 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for ADP1720ARMZ-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADP1720ARMZ-R7 often in real-time on the comparison pages.

What if I can't find stock of ADP1720ARMZ-R7?

You can fill out our help required form which you can use to request a quote for ADP1720ARMZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay