Status: | Production |
---|---|
Series: | ADP171 |
RoHS: | Compliant |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.68
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.44
|
5,475
in stock
|
Buy Now | |
Newark Electronics
from US$0.81
|
3,248
in stock
|
Buy Now | |
element14
from US$0.64
|
3,060
in stock
|
Buy Now | |
Farnell
from US$0.63
|
3,060
in stock
|
Buy Now | |
Richardson RFPD
from US$0.60
|
3,000
in stock
|
Buy Now | |
Analog Devices
from US$0.70
|
1,655
in stock
|
Buy Now |
Maximum output current: 300 mA |
Input voltage range: 1.6 V to 3.6 V |
Low quiescent current |
IGND = 23 μA with 0 mA load |
IGND = 170 μA with 300 mA load |
Low shutdown current: <1 μA |
Low dropout voltage: 66 mV at 300 mA load |
Up to 31 fixed-output voltage options available from 0.8 V to 3.0 V |
Output voltage accuracy: ±1% |
Adjustable-output voltage options |
0.8 V to 3.0 V (ADP171) |
Accuracy over line, load, and temperature: ±3% |
Stable with small 1 μF ceramic output capacitor |
PSRR performance of 70 dB at 10 kHz and 73 dB at 1 kHz |
See data sheet for additional features |
Ldo, Adj, 0.3A, Tsot-5, -40 To 125Deg C | Newark Electronics |
LDO, ADJ, 0.3A, TSOT-5, -40 TO 125DEG C | element14 |
LINEAR ICS, OTHER | Richardson RFPD |
Single Suppy 300mA LDO with a | Analog Devices |
LDO Regulator | RS |
Where can I find additional details, specifications and documents for a ADP171AUJZ-R7?
Additional datasheets, footprints and schematics for ADP171AUJZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADP171AUJZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP171AUJZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP171AUJZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP171AUJZ-R7 fall under?
The ADP171AUJZ-R7 is listed under Positive Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to ADP171AUJZ-R7 when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP171AUJZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADP171AUJZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP171AUJZ-R7 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for ADP171AUJZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP171AUJZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADP171AUJZ-R7?
You can fill out our help required form which you can use to request a quote for ADP171AUJZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.