ADP1712AUJZ-3.3-R7 Positive Linear Regulators (LDO) by Analog Devices

Status: Production
Series: ADP1712
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The ADP1712 / ADP1713 / ADP1714, available in a tiny, 5-lead TSOT package, are low dropout linear regulators that operate from 2.5 V to 5.5 V and provide up to 300 mA of output current. The low 170 mV dropout voltage at a 300 mA load improves efficiency and allows operation over a wide input voltage range. Using a novel scaling architecture, ground current is a very low 75 μA when driving a 100 μA load, making the ADP1712 / ADP1713 / ADP1714 ideal for battery-operated portable equipment.The ADP1712 / ADP1713 / ADP1714 are available in 16 fixed output voltage options. The ADP1712 is also available in an adjustable version, which allows output voltages that range from 0.8 V to 5 V via an external divider. The ADP1712 fixed version allows an external capacitor to be connected to program the soft-start time. The ADP1713 allows a reference bypass capacitor to be connected, which reduces output voltage noise and improves power supply rejection. The ADP1714 includes a tracking feature, which allows the output to follow an external voltage rail or reference.The ADP1712 / ADP1713 / ADP1714 are optimized for stable operation with small 2.2 μF ceramic output capacitors, allowing good transient performance while occupying minimal board space. An enable pin controls the output voltage on all devices, and an undervoltage lockout circuit disables the regulator if IN drops below a minimum threshold. The parts also have short circuit protection and thermal overload protection, which prevent damage to the devices in adverse conditions.

Prices starting from US$0.84


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$0.88
5,980
Buy Now
Logo for Chip One Stop Chip One Stop US$1.07
2,695
Buy Now
Logo for Newark Electronics Newark Electronics US$0.91
1,805
Buy Now
Logo for element14 element14 US$0.84
1,805
Buy Now
View Full Pricing & Stock Comparison

Features

Maximum output current: 300 mA
Input voltage range: 2.5 V to 5.5 V
Light load efficient IGND = 75 μA with 100 μA load
Low shutdown current: <1 μA
Very low dropout voltage: 170 mV @ 300 mA load
Initial accuracy: ±1%
Accuracy over line, load, and temperature: ±2%
16 fixed output voltage options with soft start: 0.75 V to 3.3 V (ADP1712)
Adjustable output voltage option: 0.8 V to 5.0 V (ADP1712 Adjustable) 
16 fixed output voltage options with reference bypass: 0.75 V to 3.3 V (ADP1713)
16 fixed output voltage options with tracking: 0.75 V to 3.3 V (ADP1714)
Low output noise: 40 μV rms
High PSRR: 72 dB @ 1 kHz
Stable with small 2.2 μF ceramic output capacitor
Excellent load/line transient response
Current limit and thermal overload protection
Logic controlled enable
5-lead TSOT package

Alternative Descriptions

300mA CMOS Low-Dropput Regulat | Analog Devices
Ldo, Fixed, 3.3V, 0.3A, Tsot-5, 125Deg C | Newark Electronics
LDO, FIXED, 3.3V, 0.3A, TSOT-5, 125DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADP1712AUJZ-3.3-R7?

Additional datasheets, footprints and schematics for ADP1712AUJZ-3.3-R7 are listed on our Part Details page. You can also find images and similar parts to ADP1712AUJZ-3.3-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADP1712AUJZ-3.3-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP1712AUJZ-3.3-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADP1712AUJZ-3.3-R7 fall under?

The ADP1712AUJZ-3.3-R7 is listed under Positive Linear Regulators (LDO).

Can I view similar or alternative parts?

You can view similar parts to ADP1712AUJZ-3.3-R7 when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADP1712AUJZ-3.3-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADP1712AUJZ-3.3-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADP1712AUJZ-3.3-R7 have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADP1712AUJZ-3.3-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADP1712AUJZ-3.3-R7 often in real-time on the comparison pages.

What if I can't find stock of ADP1712AUJZ-3.3-R7?

You can fill out our help required form which you can use to request a quote for ADP1712AUJZ-3.3-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay