Status: | Unknown |
---|---|
Series: | 900mV 150mA LDO Voltage Regulators |
RoHS: | Unknown |
No distributors results available
Output Type | Fixed |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 900mV |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 150mA |
Dropout Voltage Vdo | - |
LDO Regulator Case Style | TSOT |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 900mV 150mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Output Voltage Nom. | 900mV |
Where can I find additional details, specifications and documents for a ADP1711AUJZ-0.9-R7?
Additional datasheets, footprints and schematics for ADP1711AUJZ-0.9-R7 are listed on our Part Details page. You can also find images and similar parts to ADP1711AUJZ-0.9-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP1711AUJZ-0.9-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP1711AUJZ-0.9-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP1711AUJZ-0.9-R7 fall under?
The ADP1711AUJZ-0.9-R7 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to ADP1711AUJZ-0.9-R7 when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP1711AUJZ-0.9-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADP1711AUJZ-0.9-R7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADP1711AUJZ-0.9-R7 have stock available?
There is no stock from authorised distributors for ADP1711AUJZ-0.9-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP1711AUJZ-0.9-R7 often in real-time on the comparison pages.
What if I can't find stock of ADP1711AUJZ-0.9-R7?
You can fill out our help required form which you can use to request a quote for ADP1711AUJZ-0.9-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.