ADP1710AUJZ-R7 Positive Linear Regulators (LDO) by Analog Devices

Status: Production
Series: ADP1710
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The ADP1710 / ADP1711 are low dropout linear regulators that operate from 2.5 V to 5.5 V and provide up to 150 mA of output current. Utilizing a novel scaling architecture, ground current drawn is a very low 40 μA, when driving a 100 μA load, making the ADP1710/ADP1711 ideal for battery-operated portable equipment.The ADP1710 and the ADP1711 are each available in sixteen fixed output voltage options. The ADP1710 is also available in an adjustable version, which allows output voltages that range from 0.8 V to 5 V via an external divider. The ADP1711 allows for a reference bypass capacitor to be connected, which reduces output voltage noise and improves power supply rejection.The ADP1710 / ADP1711 are optimized for stable operation with small 1 μF ceramic output capacitors, allowing for good transient performance while occupying minimal board space. An enable pin controls the output voltage on both devices. There is also an under-voltage lockout circuit on both devices, which disables the regulator if IN drops below a minimum threshold.An internal soft start gives a typical start-up time of 80 μs. Short-circuit protection and thermal overload protection circuits prevent damage to the devices in adverse conditions. Both the ADP1710 and the ADP1711 are available in tiny 5 leadTSOT packages, for the smallest footprint solution to all your power needs.

Prices starting from US$0.66


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$0.75
12,413
Buy Now
Logo for Newark Electronics Newark Electronics US$0.78
506
Buy Now
Logo for element14 element14 US$0.71
506
Buy Now
Logo for Farnell Farnell US$0.69
506
Buy Now
Logo for Richardson RFPD Richardson RFPD US$0.66
-
Buy Now
View Full Pricing & Stock Comparison

Features

Maximum output current: 150 mA
Input voltage range: 2.5 V to 5.5 V
Light load efficient IGND = 35 μA with zero load IGND = 40 μA with 100 μA load
Low shutdown current: <1 μA
Low dropout voltage: 150 mV @ 150 mA load
Initial accuracy: ±1%
Accuracy over line, load, and temperature: ±2%
Stable with small 1 μF ceramic output capacitor
16 fixed output voltage options: 0.75 V to 3.3 V (ADP1710)
Adjustable output voltage option: 0.8 V to 5.0 V (ADP1710 Adjustable)
16 fixed output voltage options with reference bypass: 0.75 V to 3.3 V (ADP1711)
High PSRR: 69 dB @ 1 kHz

Alternative Descriptions

150mA Low Dropout linear regul | Analog Devices
Ldo, Adj, 0.15A, Tsot-5, -40 To 125Deg C Rohs Compliant: Yes |Analog Devices ADP1710AUJZ-R7 | Newark Electronics
LDO, ADJ, 0.15A, TSOT-5, -40 TO 125DEG C | element14
VOLTAGE REGULATOR | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADP1710AUJZ-R7?

Additional datasheets, footprints and schematics for ADP1710AUJZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADP1710AUJZ-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADP1710AUJZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP1710AUJZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADP1710AUJZ-R7 fall under?

The ADP1710AUJZ-R7 is listed under Positive Linear Regulators (LDO).

Can I view similar or alternative parts?

You can view similar parts to ADP1710AUJZ-R7 when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADP1710AUJZ-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADP1710AUJZ-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADP1710AUJZ-R7 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for ADP1710AUJZ-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADP1710AUJZ-R7 often in real-time on the comparison pages.

What if I can't find stock of ADP1710AUJZ-R7?

You can fill out our help required form which you can use to request a quote for ADP1710AUJZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay