Status: | Production |
---|---|
Series: | ADP1710 |
RoHS: | Compliant |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.68
|
No stock
|
Buy Now |
Maximum output current: 150 mA |
Input voltage range: 2.5 V to 5.5 V |
Light load efficient IGND = 35 μA with zero load IGND = 40 μA with 100 μA load |
Low shutdown current: <1 μA |
Low dropout voltage: 150 mV @ 150 mA load |
Initial accuracy: ±1% |
Accuracy over line, load, and temperature: ±2% |
Stable with small 1 μF ceramic output capacitor |
16 fixed output voltage options: 0.75 V to 3.3 V (ADP1710) |
Adjustable output voltage option: 0.8 V to 5.0 V (ADP1710 Adjustable) |
16 fixed output voltage options with reference bypass: 0.75 V to 3.3 V (ADP1711) |
High PSRR: 69 dB @ 1 kHz |
Where can I find additional details, specifications and documents for a ADP1710AUJZ-1.8-R7?
Additional datasheets, footprints and schematics for ADP1710AUJZ-1.8-R7 are listed on our Part Details page. You can also find images and similar parts to ADP1710AUJZ-1.8-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP1710AUJZ-1.8-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP1710AUJZ-1.8-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP1710AUJZ-1.8-R7 fall under?
The ADP1710AUJZ-1.8-R7 is listed under Positive Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to ADP1710AUJZ-1.8-R7 when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP1710AUJZ-1.8-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADP1710AUJZ-1.8-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP1710AUJZ-1.8-R7 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for ADP1710AUJZ-1.8-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP1710AUJZ-1.8-R7 often in real-time on the comparison pages.
What if I can't find stock of ADP1710AUJZ-1.8-R7?
You can fill out our help required form which you can use to request a quote for ADP1710AUJZ-1.8-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.