ADP1708ACPZ-R7 Positive Linear Regulators (LDO) by Analog Devices

Status: Production
Series: ADP1708
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADP1706/ADP1707/ADP1708 are CMOS, low dropout linear regulators that operate from 2.5 V to 5.5 V and provide up to 1 A of output current. Using an advanced proprietary architecture, they provide high power supply rejection and achieve excellent line and load transient response with a small 4.7 μF ceramic output capacitor. The ADP1706/ADP1707 are available in 16 fixed output volt-age options. The ADP1708 is available in an adjustable version, which allows output voltages that range from 0.8 V to 5.0 V via an external divider. The ADP1706 allows an external soft start capacitor to be connected to program the start-up time; the ADP1707 and ADP1708 contain internal soft start capacitors that give a typical start-up time of 100 μs. The ADP1707 includes a tracking feature that allows the output to follow an external voltage rail or reference. The ADP1706/ADP1707/ADP1708 are available in an 8-lead, exposed paddle SOIC package and an 8-lead, 3 mm × 3 mm exposed paddle LFCSP, making them not only very compact solutions but also providing excellent thermal performance for

Where to Buy

Prices starting from US$1.32

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$1.32
4,500
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.24
1,424
in stock
Buy Now
Logo for element14
element14
from US$1.83
1,424
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.89
1,424
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.72
499
in stock
Buy Now

Alternative Descriptions

1.0A LDO Adjustable Vout | Analog Devices
Ldo, Adj, 1A, Lfcsp-Ep, -40 To 125Deg C | Newark Electronics
LDO, ADJ, 1A, LFCSP-EP, -40 TO 125DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADP1708ACPZ-R7?

Additional datasheets, footprints and schematics for ADP1708ACPZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADP1708ACPZ-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADP1708ACPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP1708ACPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADP1708ACPZ-R7 fall under?

The ADP1708ACPZ-R7 is listed under Positive Linear Regulators (LDO).

Can I view similar or alternative parts?

You can view similar parts to ADP1708ACPZ-R7 when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADP1708ACPZ-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADP1708ACPZ-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADP1708ACPZ-R7 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADP1708ACPZ-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADP1708ACPZ-R7 often in real-time on the comparison pages.

What if I can't find stock of ADP1708ACPZ-R7?

You can fill out our help required form which you can use to request a quote for ADP1708ACPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay