ADP1706ARDZ-2.5-R7 Positive Linear Regulators (LDO) by Analog Devices

Status: Production
Series: ADP1706
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADP1706/ADP1707/ADP1708 are CMOS, low dropout linear regulators that operate from 2.5 V to 5.5 V and provide up to 1 A of output current. Using an advanced proprietary architecture, they provide high power supply rejection and achieve excellent line and load transient response with a small 4.7 μF ceramic output capacitor.The ADP1706/ADP1707 are available in 16 fixed output volt-age options. The ADP1708 is available in an adjustable version, which allows output voltages that range from 0.8 V to 5.0 V via an external divider. The ADP1706 allows an external soft start capacitor to be connected to program the start-up time; the ADP1707 and ADP1708 contain internal soft start capacitors that give a typical start-up time of 100 μs. The ADP1707 includes a tracking feature that allows the output to follow an external voltage rail or reference.The ADP1706/ADP1707/ADP1708 are available in an 8-lead, exposed paddle SOIC package and an 8-lead, 3 mm × 3 mm exposed paddle LFCSP, making them not only very compact solutions but also providing excellent thermal performance for

Where to Buy

Prices starting from US$1.49

Distributor Stock
Logo for Farnell
Farnell
from US$2.48
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$1.95
16,130
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.49
996
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.00
743
in stock
Buy Now
Logo for element14
element14
from US$1.89
743
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$1.81
-
Buy Now

Features

Maximum output current: 1 A
Input voltage range: 2.5 V to 5.5 V
Low shutdown current: <1 μA
Low dropout voltage: 345 mV @ 1 A load
Initial accuracy: ±1%
Accuracy over line, load, and temperature: ±2.5%
16 fixed output voltage options with soft start: 0.75 V to 3.3 V (ADP1706)
16 fixed output voltage options with tracking 0.75 V to 3.3 V (ADP1707)
Adjustable output voltage option: 0.8 V to 5.0 V (ADP1708)
Stable with small 4.7 μF ceramic output capacitor
Excellent load/line transient response
Current limit and thermal overload protection

Alternative Descriptions

1A Low Dropout Linear regulato | Analog Devices
Ldo, Fixed, 2.5V, 1A, Nsoic-Ep, 125Deg C | Newark Electronics
LDO, FIXED, 2.5V, 1A, NSOIC-EP, 125DEG C | element14
POWER MANAGEMENT IC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADP1706ARDZ-2.5-R7?

Additional datasheets, footprints and schematics for ADP1706ARDZ-2.5-R7 are listed on our Part Details page. You can also find images and similar parts to ADP1706ARDZ-2.5-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADP1706ARDZ-2.5-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP1706ARDZ-2.5-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADP1706ARDZ-2.5-R7 fall under?

The ADP1706ARDZ-2.5-R7 is listed under Positive Linear Regulators (LDO).

Can I view similar or alternative parts?

You can view similar parts to ADP1706ARDZ-2.5-R7 when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADP1706ARDZ-2.5-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADP1706ARDZ-2.5-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADP1706ARDZ-2.5-R7 have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADP1706ARDZ-2.5-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADP1706ARDZ-2.5-R7 often in real-time on the comparison pages.

What if I can't find stock of ADP1706ARDZ-2.5-R7?

You can fill out our help required form which you can use to request a quote for ADP1706ARDZ-2.5-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay