ADP161AUJZ-R7 Positive Linear Regulators (LDO) by Analog Devices

Status: Production
Series: ADP161
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADP160 / ADP161 / ADP162 / ADP163 are ultralow quiescentcurrent, low dropout, linear regulators that operate from 2.2 Vto 5.5 V and provide up to 150 mA of output current. The low195 mV dropout voltage at 150 mA load improves efficiency andallows operation over a wide input voltage range.The ADP16x are specifically designed for stable operation withtiny 1 μF ± 30% ceramic input and output capacitors to meetthe requirements of high performance, space-constrained

Where to Buy

Prices starting from US$0.62

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$0.70
66,267
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.84
2,233
in stock
Buy Now
Logo for element14
element14
from US$0.68
2,233
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.66
2,233
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.62
783
in stock
Buy Now

Features

Ultralow quiescent current
IQ = 560 nA with 0 μA load
IQ = 860 nA with 1 μA load
Stable with 1 μF ceramic input and output capacitors
Maximum output current: 150 mA
Input voltage range: 2.2 V to 5.5 V
Low shutdown current: <50 nA typical
Low dropout voltage: 195 mV at 150 mA load
Initial accuracy: ±1%
Accuracy over line, load, and temperature: ±3.5%
15 fixed output voltage options: 1.2 V to 4.2 V
Adjustable output available
PSRR performance of 72 dB at 100 Hz
Current limit and thermal overload protection
See data sheet for additional features

Alternative Descriptions

150mA LDO Adj Vout w/ QOD | Analog Devices
Ldo, Adj, 0.15A, Tsot-5, -40 To 125Deg C | Newark Electronics
LDO, ADJ, 0.15A, TSOT-5, -40 TO 125DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADP161AUJZ-R7?

Additional datasheets, footprints and schematics for ADP161AUJZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADP161AUJZ-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADP161AUJZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP161AUJZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADP161AUJZ-R7 fall under?

The ADP161AUJZ-R7 is listed under Positive Linear Regulators (LDO).

Can I view similar or alternative parts?

You can view similar parts to ADP161AUJZ-R7 when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADP161AUJZ-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADP161AUJZ-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADP161AUJZ-R7 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADP161AUJZ-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADP161AUJZ-R7 often in real-time on the comparison pages.

What if I can't find stock of ADP161AUJZ-R7?

You can fill out our help required form which you can use to request a quote for ADP161AUJZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay