ADP1614ACPZ-650-R7 Internal Power Switch Boost Regulators by Analog Devices

Status: Production
Series: ADP1614
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADP1614 is a step-up, dc-to-dc switching converter with an integrated power switch capable of providing an output voltage as high as 20V. The ADP1614 is available with a pin-adjustable current limit that is set via an external resistor with the boost switching frequency fixed to either 650kHz or 1.3MHz. Alternatively, theADP1614 is also available with fixed 3A current limit and a pin-selectable frequency.With a package height of 0.8mm, the ADP1614 is optimal for space constrained

Where to Buy

Prices starting from US$1.67

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$1.91
-
Buy Now
Logo for element14
element14
from US$1.77
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$1.67
-
Buy Now
Logo for Farnell
Farnell
from US$1.72
-
Buy Now

Features

2.5 V to 5.5V input voltage range
650kHz or 1.3MHz fixed frequency option
Adjustable output voltage, up to 20V
Adjustable soft start
Undervoltage lockout
Thermal shutdown
3mm×3mm, 10-lead LFCSP
See datasheet for additional features

Alternative Descriptions

Dc/Dc Conv, Boost, 650Khz, Lfcsp-Wd-Ep | Newark Electronics
DC/DC CONV, BOOST, 650KHZ, LFCSP-WD-EP | element14
DC TO DC CONVERTER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADP1614ACPZ-650-R7?

Additional datasheets, footprints and schematics for ADP1614ACPZ-650-R7 are listed on our Part Details page. You can also find images and similar parts to ADP1614ACPZ-650-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADP1614ACPZ-650-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP1614ACPZ-650-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADP1614ACPZ-650-R7 fall under?

The ADP1614ACPZ-650-R7 is listed under Internal Power Switch Boost Regulators.

Can I view similar or alternative parts?

You can view similar parts to ADP1614ACPZ-650-R7 when available in the Internal Power Switch Boost Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADP1614ACPZ-650-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADP1614ACPZ-650-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADP1614ACPZ-650-R7 have stock available?

Authorised distributors including Newark Electronics, element14, Richardson RFPD and Farnell have stock available or on a lead time for ADP1614ACPZ-650-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADP1614ACPZ-650-R7 often in real-time on the comparison pages.

What if I can't find stock of ADP1614ACPZ-650-R7?

You can fill out our help required form which you can use to request a quote for ADP1614ACPZ-650-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay