Status: | Production |
---|---|
Series: | ADP160 |
RoHS: | Compliant |
Ultralow quiescent current: |
IQ = 560 nA with 0 μA load |
IQ = 860 nA with 1 μA load |
Stable with 1 μF ceramic input and output capacitors |
Maximum output current: 150 mA |
Input voltage range: 2.2 V to 5.5 V |
Low shutdown current: < 50 nA typical |
Low dropout voltage: 195 mV @ 150 mA load |
Initial accuracy: ±1% |
Accuracy over line, load, and temperature: ±3.5% |
15 fixed output voltage options: 1.2 V to 4.2 V |
Adjustable output available |
PSRR performance of 72 dB @ 100 Hz |
See data sheet for additional features |
Logic-control enable |
150mA LDO 3.3Vout w/ QOD | Analog Devices |
LDO, FIXED, 3.3V, 0.15A, WLCSP, 125DEG C | Farnell |
Ldo, Fixed, 3.3V, 0.15A, Wlcsp, 125Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a ADP160ACBZ-3.3-R7?
Additional datasheets, footprints and schematics for ADP160ACBZ-3.3-R7 are listed on our Part Details page. You can also find images and similar parts to ADP160ACBZ-3.3-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP160ACBZ-3.3-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP160ACBZ-3.3-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP160ACBZ-3.3-R7 fall under?
The ADP160ACBZ-3.3-R7 is listed under Positive Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to ADP160ACBZ-3.3-R7 when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP160ACBZ-3.3-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADP160ACBZ-3.3-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP160ACBZ-3.3-R7 have stock available?
Authorised distributors including Analog Devices, Farnell, Newark Electronics and element14 have stock available or on a lead time for ADP160ACBZ-3.3-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP160ACBZ-3.3-R7 often in real-time on the comparison pages.
What if I can't find stock of ADP160ACBZ-3.3-R7?
You can fill out our help required form which you can use to request a quote for ADP160ACBZ-3.3-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.