Status: | Production |
---|---|
Series: | ADP1607 |
RoHS: | Compliant |
Up to 96% efficiency |
0.8 V to VOUT input voltage range |
Low 0.9 V input start-up voltage |
1.8 V to 3.3 V output voltage range |
23 μA quiescent current |
Fixed PWM and light load PFM mode options |
Synchronous rectification |
True shutdown output Isolation |
Internal soft start, compensation, and current limit |
2 mm × 2 mm, 6-lead LFCSP |
Compact solution size |
2MHz Boost Auto PFM/PWM | Analog Devices |
Dc/Dc Conv, Sync Boost, 2Mhz, 85Deg C Rohs Compliant: Yes |Analog Devices ADP1607ACPZN-R7 | Newark Electronics |
DC/DC CONV, SYNC BOOST, 2MHZ, 85DEG C | element14 |
Where can I find additional details, specifications and documents for a ADP1607ACPZN-R7?
Additional datasheets, footprints and schematics for ADP1607ACPZN-R7 are listed on our Part Details page. You can also find images and similar parts to ADP1607ACPZN-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP1607ACPZN-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP1607ACPZN-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP1607ACPZN-R7 fall under?
The ADP1607ACPZN-R7 is listed under Internal Power Switch Boost Regulators.
Can I view similar or alternative parts?
You can view similar parts to ADP1607ACPZN-R7 when available in the Internal Power Switch Boost Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP1607ACPZN-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADP1607ACPZN-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP1607ACPZN-R7 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADP1607ACPZN-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP1607ACPZN-R7 often in real-time on the comparison pages.
What if I can't find stock of ADP1607ACPZN-R7?
You can fill out our help required form which you can use to request a quote for ADP1607ACPZN-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.