ADP151AUJZ-1.5-R7 Positive Linear Regulators (LDO) by Analog Devices

Status: Production
Series: ADP151
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADP151 is an ultralow noise, low dropout (LDO) linear regulator that operates from 2.2 V to 5.5 V and provides up to 200 mA of output current. The low 135 mV dropout voltage at 200 mA load improves efficiency and allows operation over a wide input voltage range.Using an innovative circuit topology, the ADP151 achieves ultralow noise performance without the necessity of a bypass capacitor, making the device ideal for noise-sensitive analog and RF

Where to Buy

Prices starting from US$0.28

Distributor Stock
Logo for Farnell
Farnell
from US$0.48
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$0.59
6,548
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.67
2,875
in stock
Buy Now
Logo for element14
element14
from US$0.54
2,875
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.28
1,472
in stock
Buy Now

Features

Ultralow noise: 9 μV rms
No noise bypass capacitor required
Stable with 1 μF ceramic input and output capacitors
Maximum output current: 200 mA
Input voltage range: 2.2 V to 5.5 V
Low quiescent current
IGND = 10 μA with IOUT = 0 μA
IGND = 265 μA with IOUT = 200 mA
Low shutdown current: <1 μA
Low dropout voltage: 135 mV at IOUT = 200 mA
Initial accuracy: ±1%
Accuracy over line, load, and temperature: ±2.5%
16 fixed output voltage options: 1.1 V to 3.3 V
PSRR performance of 70 dB at 10 kHz
Current-limit and thermal overload protection
Logic controlled enable
Internal pull-down resistor on EN input
5-lead TSOT package
6-lead LFCSP package
4-ball, 0.4 mm pitch WLCSP
AEC-Q100 qualified for automotive applicationsADP151-EP supports defense and aerospace applications (AQEC standard)
Download ADP151-EP data sheet (pdf)
Military temperature range (−55°C to +125°C)
Controlled manufacturing baseline
One assembly/test site
One fabrication site
Enhanced product change notification
Qualification data available on request
V62/12666 DSCC Drawing Number

Alternative Descriptions

Ultra-Low Noise 200mA LDO | Analog Devices
Ldo, Fixed, 1.5V, 0.2A, Tsot-5, 125Deg C | Newark Electronics
LDO, FIXED, 1.5V, 0.2A, TSOT-5, 125DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADP151AUJZ-1.5-R7?

Additional datasheets, footprints and schematics for ADP151AUJZ-1.5-R7 are listed on our Part Details page. You can also find images and similar parts to ADP151AUJZ-1.5-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADP151AUJZ-1.5-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP151AUJZ-1.5-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADP151AUJZ-1.5-R7 fall under?

The ADP151AUJZ-1.5-R7 is listed under Positive Linear Regulators (LDO).

Can I view similar or alternative parts?

You can view similar parts to ADP151AUJZ-1.5-R7 when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADP151AUJZ-1.5-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADP151AUJZ-1.5-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADP151AUJZ-1.5-R7 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADP151AUJZ-1.5-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADP151AUJZ-1.5-R7 often in real-time on the comparison pages.

What if I can't find stock of ADP151AUJZ-1.5-R7?

You can fill out our help required form which you can use to request a quote for ADP151AUJZ-1.5-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay