Status: | Production |
---|---|
Series: | ADP150 |
RoHS: | Compliant |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.77
|
5,040
in stock
|
Buy Now | |
Analog Devices
from US$0.65
|
12,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.54
|
7,901
in stock
|
Buy Now | |
Newark Electronics
from US$0.77
|
3,486
in stock
|
Buy Now | |
element14
from US$0.58
|
2,923
in stock
|
Buy Now | |
Farnell
from US$0.57
|
2,923
in stock
|
Buy Now | |
Richardson RFPD
from US$0.56
|
-
|
Buy Now |
Chinese data sheet available |
Ultralow noise: 9 μV rms, independent of VOUT |
No additional noise bypass capacitor required |
Stable with 1 μF ceramic input and output capacitors |
Maximum output current: 150 mA |
Input voltage range: 2.2 V to 5.5 V |
Low quiescent current |
IGND = 10 μA with zero load |
Low shutdown current: <1 μA |
Low dropout voltage: 105 mV at 150 mA load |
Initial output voltage accuracy: ±1% |
Up to 14 fixed output voltage options: 1.8 V to 3.3 V |
PSRR performance of 70 dB at 10 kHz |
Current limit and thermal overload protection |
Logic-controlled enable |
5-lead TSOT package |
4-ball, 0.8 mm × 0.8 mm, 0.4 mm pitch WLCSP |
AEC-Q100 qualified for automotive applications |
150mA Ultra-Low Noise LDO 3.3 | Analog Devices |
Voltage Reg. Low Noise 150mA 3.3V TSOT5 | RS |
Ldo, Fixed, 3.3V, 0.15A, Tsot, 125Deg C Rohs Compliant: Yes |Analog Devices ADP150AUJZ-3.3-R7 | Newark Electronics |
LDO, FIXED, 3.3V, 0.15A, TSOT, 125DEG C | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADP150AUJZ-3.3-R7?
Additional datasheets, footprints and schematics for ADP150AUJZ-3.3-R7 are listed on our Part Details page. You can also find images and similar parts to ADP150AUJZ-3.3-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP150AUJZ-3.3-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP150AUJZ-3.3-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP150AUJZ-3.3-R7 fall under?
The ADP150AUJZ-3.3-R7 is listed under Positive Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to ADP150AUJZ-3.3-R7 when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP150AUJZ-3.3-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADP150AUJZ-3.3-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP150AUJZ-3.3-R7 have stock available?
Authorised distributors including Analog Devices, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for ADP150AUJZ-3.3-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP150AUJZ-3.3-R7 often in real-time on the comparison pages.
What if I can't find stock of ADP150AUJZ-3.3-R7?
You can fill out our help required form which you can use to request a quote for ADP150AUJZ-3.3-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.