ADP130AUJZ-1.2-R7 Positive Linear Regulators (LDO) by Analog Devices

Status: Production
Series: ADP130
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADP130 is a low quiescent current, low dropout linear regulator. It is designed to operate in dual-supply mode with an input voltage as low as 1.2 V to increase efficiency and provide up to 350 mA of output current. The low 17 mV dropout voltage at a 100 mA load improves efficiency and allows operation over a wider input voltage range.A dual-supply power solution typically improves conversion efficiency over a single-supply solution because the higher VBIAS supply powers the part, and the lower VIN supply delivers current to the load. The power dissipated in the device is thereby reduced. The ADP130 is optimized for stable operation with small 1 μF ceramic output capacitors. The ADP130 delivers good transient performance with minimal board area.The ADP130 is available in fixed output voltages ranging from : 0.80 V to 3.0 V.The ADP130 has a typical internal soft start time of 200 μs. Short-circuit protection and thermal overload protection circuits prevent damage in adverse conditions. The ADP130 is available in a tiny 5-lead TSOT package for the smallest footprint solution to meet a variety of portable power

Where to Buy

Prices starting from US$0.64

Distributor Stock
Logo for Farnell
Farnell
from US$0.38
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.79
2,128
in stock
Buy Now
Logo for element14
element14
from US$0.64
2,128
in stock
Buy Now

Alternative Descriptions

Ldo, Fixed, 1.2V, 0.35A, Tsot, 125Deg C | Newark Electronics
LDO, FIXED, 1.2V, 0.35A, TSOT, 125DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADP130AUJZ-1.2-R7?

Additional datasheets, footprints and schematics for ADP130AUJZ-1.2-R7 are listed on our Part Details page. You can also find images and similar parts to ADP130AUJZ-1.2-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADP130AUJZ-1.2-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP130AUJZ-1.2-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADP130AUJZ-1.2-R7 fall under?

The ADP130AUJZ-1.2-R7 is listed under Positive Linear Regulators (LDO).

Can I view similar or alternative parts?

You can view similar parts to ADP130AUJZ-1.2-R7 when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADP130AUJZ-1.2-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADP130AUJZ-1.2-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADP130AUJZ-1.2-R7 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ADP130AUJZ-1.2-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADP130AUJZ-1.2-R7 often in real-time on the comparison pages.

What if I can't find stock of ADP130AUJZ-1.2-R7?

You can fill out our help required form which you can use to request a quote for ADP130AUJZ-1.2-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay