Status: | Unknown |
---|---|
Series: | ADP1290 Series |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Analog Devices |
---|---|
Silicon Core Number | ADP1290 |
Kit Application Type | Power Management |
Application Sub Type | High Side Power Switch |
Kit Contents | Eval Board ADP1290 |
Product Range | ADP1290 Series |
SVHC | No SVHC (07-Jul-2017) |
Features | 2A Logic Controlled NMOS Switch Charge Pump/Level Shifter Low RDSon of 0.04ohm 2.3-13.2V Supply |
Where can I find additional details, specifications and documents for a ADP1290CB-EVALZ?
Additional datasheets, footprints and schematics for ADP1290CB-EVALZ are listed on our Part Details page. You can also find images and similar parts to ADP1290CB-EVALZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP1290CB-EVALZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP1290CB-EVALZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP1290CB-EVALZ fall under?
The ADP1290CB-EVALZ is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADP1290CB-EVALZ when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP1290CB-EVALZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADP1290CB-EVALZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADP1290CB-EVALZ have stock available?
There is no stock from authorised distributors for ADP1290CB-EVALZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP1290CB-EVALZ often in real-time on the comparison pages.
What if I can't find stock of ADP1290CB-EVALZ?
You can fill out our help required form which you can use to request a quote for ADP1290CB-EVALZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.