ADP125ARHZ-R7 Positive Linear Regulators (LDO) by Analog Devices

Status: Production
Series: ADP125
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADP124 / ADP125 are low quiescent current, low dropout linear regulators. They are designed to operate from an input voltage between 2.3 V and 5.5 V and to provide up to 500 mA of output current. The low 130 mV dropout voltage at a 500 mA load improves efficiency and allows operation over a wide input voltage range.The low 210 μA of quiescent current with a 500 mA load makes the ADP124 / ADP125 ideal for battery-operated portable equipment.The ADP124 is capable of 31 fixed-output voltages from 1.75 V to 3.3 V. The ADP125 is the adjustable version of the device and allows the output voltage to be set between 0.8 V and 5.0 V by an external voltage divider.The ADP124 / ADP125 are specifically designed for stable operation with tiny 1 μF ceramic input and output capacitors to meet the requirements of high performance, space constrained

Where to Buy

Prices starting from US$1.07

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for element14
element14
from US$1.23
1,880
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.12
1,880
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.07
733
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$1.11
-
Buy Now

Features

Input voltage supply range: 2.3 V to 5.5 V
500 mA maximum output current
Fixed and adjustable output voltage versions
1% initial accuracy
Up to 31 fixed-output voltage options available from 1.75 V to 3.3 V
Very low dropout voltage: 130 mV
Low quiescent current: 45 μA
Low shutdown current: <1 μA
Excellent PSRR performance: 60 dB at 100 kHz
Excellent load/line transient response
See data sheet for additional features

Alternative Descriptions

Ldo, Adj, 0.5A, Msop-Ep, -40 To 125Deg C | Newark Electronics
LDO, ADJ, 0.5A, MSOP-EP, -40 TO 125DEG C | element14
POWER MANAGEMENT IC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADP125ARHZ-R7?

Additional datasheets, footprints and schematics for ADP125ARHZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADP125ARHZ-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADP125ARHZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP125ARHZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADP125ARHZ-R7 fall under?

The ADP125ARHZ-R7 is listed under Positive Linear Regulators (LDO).

Can I view similar or alternative parts?

You can view similar parts to ADP125ARHZ-R7 when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADP125ARHZ-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADP125ARHZ-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADP125ARHZ-R7 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Richardson RFPD have stock available or on a lead time for ADP125ARHZ-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADP125ARHZ-R7 often in real-time on the comparison pages.

What if I can't find stock of ADP125ARHZ-R7?

You can fill out our help required form which you can use to request a quote for ADP125ARHZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay