ADP122AUJZ-3.3-R7 Positive Linear Regulators (LDO) by Analog Devices

Status: Production
Series: ADP122
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADP122 / ADP123 are low quiescent current, low dropoutlinear regulators. They are designed to operate from an inputvoltage between 2.3 V and 5.5 V and to provide up to 300 mA of output current. The low 85 mV dropout voltage at a 300 mA loadimproves efficiency and allows operation over a wide inputvoltage range.The low 170 μA of quiescent current at full load makes the ADP122ideal for battery-operated portable equipment.The ADP122 is capable of 31 fixed output voltages from 1.75 Vto 3.3 V. The ADP123 is the adjustable version of the device andallows the output voltage to be set between 0.8 V and 5.0 V by an external voltage divider.The ADP122 / ADP123 are specifically designed for stable operationwith tiny 1 μF ceramic input and output capacitors to meet therequirements of high performance, space constrained

Where to Buy

Prices starting from US$0.56

Distributor Stock
Logo for Farnell
Farnell
from US$1.25
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$0.71
13,289
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.85
2,724
in stock
Buy Now
Logo for element14
element14
from US$0.69
2,724
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.56
1,215
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$0.61
-
Buy Now

Features

Input voltage supply range: 2.3 V to 5.5 V
300 mA maximum output current
Fixed and adjustable output voltage versions
Very low dropout voltage:  85 mV at 300 mA load
Low quiescent current: 45 μA at no load
Low shutdown current: <1 μA
Initial accuracy: ±1% accuracy
See Data Sheet for additional features

Alternative Descriptions

300mA LDO 3.3Vout | Analog Devices
Ldo, Fixed, 3.3V, 0.3A, Tsot-5, 125Deg C | Newark Electronics
LDO, FIXED, 3.3V, 0.3A, TSOT-5, 125DEG C | element14
POWER MANAGEMENT IC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADP122AUJZ-3.3-R7?

Additional datasheets, footprints and schematics for ADP122AUJZ-3.3-R7 are listed on our Part Details page. You can also find images and similar parts to ADP122AUJZ-3.3-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADP122AUJZ-3.3-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP122AUJZ-3.3-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADP122AUJZ-3.3-R7 fall under?

The ADP122AUJZ-3.3-R7 is listed under Positive Linear Regulators (LDO).

Can I view similar or alternative parts?

You can view similar parts to ADP122AUJZ-3.3-R7 when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADP122AUJZ-3.3-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADP122AUJZ-3.3-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADP122AUJZ-3.3-R7 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADP122AUJZ-3.3-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADP122AUJZ-3.3-R7 often in real-time on the comparison pages.

What if I can't find stock of ADP122AUJZ-3.3-R7?

You can fill out our help required form which you can use to request a quote for ADP122AUJZ-3.3-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay