Status: | Production |
---|---|
Series: | ADP122 |
RoHS: | Compliant |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.13
|
26
in stock
|
Buy Now | |
Analog Devices
from US$0.71
|
10,211
in stock
|
Buy Now | |
Newark Electronics
from US$0.81
|
2,943
in stock
|
Buy Now | |
element14
from US$0.66
|
2,943
in stock
|
Buy Now | |
Farnell
from US$0.67
|
2,943
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
2,388
in stock
|
Buy Now |
Input voltage supply range: 2.3 V to 5.5 V |
300 mA maximum output current |
Fixed and adjustable output voltage versions |
Very low dropout voltage: 85 mV at 300 mA load |
Low quiescent current: 45 μA at no load |
Low shutdown current: <1 μA |
Initial accuracy: ±1% accuracy |
See Data Sheet for additional features |
300mA LDO 2.5Vout | Analog Devices |
Ldo, Fixed, 2.5V, 0.3A, Tsot-5, 125Deg C | Newark Electronics |
LDO, FIXED, 2.5V, 0.3A, TSOT-5, 125DEG C | element14 |
5.5Vin 300mA 2.5V Low IQ Regulator TSOT5 | RS |
Where can I find additional details, specifications and documents for a ADP122AUJZ-2.5-R7?
Additional datasheets, footprints and schematics for ADP122AUJZ-2.5-R7 are listed on our Part Details page. You can also find images and similar parts to ADP122AUJZ-2.5-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP122AUJZ-2.5-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP122AUJZ-2.5-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP122AUJZ-2.5-R7 fall under?
The ADP122AUJZ-2.5-R7 is listed under Positive Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to ADP122AUJZ-2.5-R7 when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP122AUJZ-2.5-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADP122AUJZ-2.5-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP122AUJZ-2.5-R7 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADP122AUJZ-2.5-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP122AUJZ-2.5-R7 often in real-time on the comparison pages.
What if I can't find stock of ADP122AUJZ-2.5-R7?
You can fill out our help required form which you can use to request a quote for ADP122AUJZ-2.5-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.