ADP121-AUJZ33R7 Positive Linear Regulators (LDO) by Analog Devices

Status: Production
Series: ADP121
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADP121 is a quiescent current, low dropout, linear regulator that operates from 2.3 V to 5.5 V and provides up to 150 mA of output current. The low 135 mV dropout voltage at 150 mA load improves efficiency and allows operation over a wide input voltage range. The low 30 μA of quiescent current at full load makes the ADP121 ideal for battery-operated portable equipment.The ADP121 is available in output voltages ranging from 1.2 V to 3.3 V. The parts are optimized for stable operation with small 1 μF ceramic output capacitors. The ADP121 delivers good transient performance with minimal board area.Short-circuit protection and thermal overload protection circuits prevent damage in adverse conditions. The ADP121 is available in a tiny 5-lead TSOT and 4-ball 0.4 mm pitch WLCSP pack-ages and utilizes the smallest footprint solution to meet a variety of portable

Where to Buy

Prices starting from US$0.52

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$0.59
21,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.52
1,491
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.71
1,431
in stock
Buy Now
Logo for element14
element14
from US$0.56
1,431
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.52
1,431
in stock
Buy Now

Features

Input voltage range: 2.3 V to 5.5 V
Output voltage range: 1.2 V to 3.3 V
Output current: 150 mA
Low quiescent current
IGND = 11 μA with 0 μA load
IGND = 30 μA with 150 mA load
Low shutdown current: <1 μA
Low dropout voltage
90 mV @ 150 mA load
High PSRR
70 dB @ 1 kHz at VOUT = 1.2 V
70 dB @ 10 kHz at VOUT = 1.2 V
Low noise: 40 μV rms at VOUT = 1.2 V
See data sheet for additional features

Alternative Descriptions

150mA Low IQ Low Dropout Reg 1 | Analog Devices
Ldo, Fixed, 3.3V, 0.15A, Tsot, 125Deg C | Newark Electronics
LDO, FIXED, 3.3V, 0.15A, TSOT, 125DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADP121-AUJZ33R7?

Additional datasheets, footprints and schematics for ADP121-AUJZ33R7 are listed on our Part Details page. You can also find images and similar parts to ADP121-AUJZ33R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADP121-AUJZ33R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP121-AUJZ33R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADP121-AUJZ33R7 fall under?

The ADP121-AUJZ33R7 is listed under Positive Linear Regulators (LDO).

Can I view similar or alternative parts?

You can view similar parts to ADP121-AUJZ33R7 when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADP121-AUJZ33R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADP121-AUJZ33R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADP121-AUJZ33R7 have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADP121-AUJZ33R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADP121-AUJZ33R7 often in real-time on the comparison pages.

What if I can't find stock of ADP121-AUJZ33R7?

You can fill out our help required form which you can use to request a quote for ADP121-AUJZ33R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay