Status: | Production |
---|---|
Series: | ADP1111 |
RoHS: | Compliant |
Prices starting from US$2.86
Distributor | Stock | ||
---|---|---|---|
![]() |
Analog Devices
from US$2.86
|
1,669
in stock
|
Buy Now |
Operates from 2 V to 30 V Input Voltage Range |
72 kHz Frequency Operation |
Utilizes Surface Mount Inductors |
Very Few External Components Required |
Operates in Step-Up/Step-Down or Inverting Mode |
Low Battery Detector |
User Adjustable Current Limit |
Internal 1 A Power Switch |
Fixed or Adjustable Output Voltage |
8-Pin DIP or SO-8 Package |
MICROPOWER STEP-UP/DOWN SWITCH | Analog Devices |
Where can I find additional details, specifications and documents for a ADP1111ARZ-3.3?
Additional datasheets, footprints and schematics for ADP1111ARZ-3.3 are listed on our Part Details page. You can also find images and similar parts to ADP1111ARZ-3.3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP1111ARZ-3.3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP1111ARZ-3.3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP1111ARZ-3.3 fall under?
The ADP1111ARZ-3.3 is listed under Internal Power Switch Boost Regulators.
Can I view similar or alternative parts?
You can view similar parts to ADP1111ARZ-3.3 when available in the Internal Power Switch Boost Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP1111ARZ-3.3 you can contact the distributor directly for product support, shipping queries etc.
Is the ADP1111ARZ-3.3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP1111ARZ-3.3 have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADP1111ARZ-3.3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP1111ARZ-3.3 often in real-time on the comparison pages.
What if I can't find stock of ADP1111ARZ-3.3?
You can fill out our help required form which you can use to request a quote for ADP1111ARZ-3.3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.