Status: | Production |
---|---|
Series: | ADP1055 |
RoHS: | Compliant |
Prices starting from US$117.70
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$117.70
|
8
in stock
|
Buy Now |
−40°C to +125°C operation with EEPROM data retention of 15 years at 125°C |
PMBus Revision 1.2 compliant |
32-bit password protection with command masking |
64 address selections (16 base addresses, expandable to 64) |
6 PWM control signals, 625 ps resolution |
Duty cycle double update rate |
Digital control loop (PID + additional pole or zero configurability) |
Programmable loop filters (CCM, DCM, low/normal temperature) |
Frequency synchronization |
Soft start and soft stop functionality |
Average and peak constant current mode |
External PN junction temperature sensing |
4 GPIOs (2 GPIOs configurable as active clamp snubber PWMs) |
Fast line voltage feedforward |
Adaptive dead time compensation for improved efficiency |
Extended black box data recorder for fault recording |
See datasheet for additional features |
ADP1055 DAUGHTER CARD | Analog Devices |
Where can I find additional details, specifications and documents for a ADP1055DC1-EVALZ?
Additional datasheets, footprints and schematics for ADP1055DC1-EVALZ are listed on our Part Details page. You can also find images and similar parts to ADP1055DC1-EVALZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP1055DC1-EVALZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP1055DC1-EVALZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP1055DC1-EVALZ fall under?
The ADP1055DC1-EVALZ is listed under Digitally Programmable Regulators.
Can I view similar or alternative parts?
You can view similar parts to ADP1055DC1-EVALZ when available in the Digitally Programmable Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP1055DC1-EVALZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADP1055DC1-EVALZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP1055DC1-EVALZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADP1055DC1-EVALZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP1055DC1-EVALZ often in real-time on the comparison pages.
What if I can't find stock of ADP1055DC1-EVALZ?
You can fill out our help required form which you can use to request a quote for ADP1055DC1-EVALZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.