Status: | Production |
---|---|
Series: | ADP1047 |
RoHS: | Compliant |
Prices starting from US$5.06
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$5.06
|
4,153
in stock
|
Buy Now |
Flexible digital power factor correction (PFC) controller |
Single phase operation (ADP1047); interleaved and bridgeless operation (ADP1048) |
True rms ac power metering |
Enhanced dynamic response: |
Optimized light load efficiency performance |
Output voltage adjustment |
Frequency reduction |
Inrush current control |
Switching frequency spread spectrum for improved EMI |
External frequency synchronization |
PMBus compliant: |
Programmable ac line fault detection and protection |
Programmable output fault detection and protection |
Extensive fault protection for high reliability systems |
Frequency range from 30 kHz to 400 kHz |
8 kB EEPROM |
Programming via easy-to-use graphical user interface (GUI) |
Digital Power Factor & Input P | Analog Devices |
Where can I find additional details, specifications and documents for a ADP1047ARQZ-R7?
Additional datasheets, footprints and schematics for ADP1047ARQZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADP1047ARQZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP1047ARQZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP1047ARQZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP1047ARQZ-R7 fall under?
The ADP1047ARQZ-R7 is listed under Offline Power Factor Correction (PFC) Controllers.
Can I view similar or alternative parts?
You can view similar parts to ADP1047ARQZ-R7 when available in the Offline Power Factor Correction (PFC) Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP1047ARQZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADP1047ARQZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP1047ARQZ-R7 have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADP1047ARQZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP1047ARQZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADP1047ARQZ-R7?
You can fill out our help required form which you can use to request a quote for ADP1047ARQZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.