Status: | Production |
---|---|
Series: | ADN8833 |
RoHS: | Compliant |
Patented high efficiency single inductor architecture |
Integrated low RDSON MOSFETs for TEC driver |
TEC voltage and current operation monitoring |
No external sense resistor required |
Programmable maximum TEC voltage |
External synchronization |
Independent TEC heating and cooling current limit settings |
2 MHz PWM switching frequency |
Digital thermal control loop compatible |
2.50 V reference output with 1% accuracy |
Available in a 25-ball, 2.5 mm x 2.5 mm WLCSP or in a 24-lead, 4 mm x 4 mm LFCSP |
1.5A TEC Driver for Digital Co | Analog Devices |
Ic Thermo Cooler Driver, Lfcsp-Ep-24 |Analog Devices ADN8833ACPZ-R2 | Newark Electronics |
OPTICAL MODULATOR DRIVER | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADN8833ACPZ-R2?
Additional datasheets, footprints and schematics for ADN8833ACPZ-R2 are listed on our Part Details page. You can also find images and similar parts to ADN8833ACPZ-R2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADN8833ACPZ-R2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADN8833ACPZ-R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADN8833ACPZ-R2 fall under?
The ADN8833ACPZ-R2 is listed under Thermoelectric Cooler Controller.
Can I view similar or alternative parts?
You can view similar parts to ADN8833ACPZ-R2 when available in the Thermoelectric Cooler Controller range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADN8833ACPZ-R2 you can contact the distributor directly for product support, shipping queries etc.
Is the ADN8833ACPZ-R2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADN8833ACPZ-R2 have stock available?
Authorised distributors including Analog Devices, Newark Electronics and Richardson RFPD have stock available or on a lead time for ADN8833ACPZ-R2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADN8833ACPZ-R2 often in real-time on the comparison pages.
What if I can't find stock of ADN8833ACPZ-R2?
You can fill out our help required form which you can use to request a quote for ADN8833ACPZ-R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.