Status: | Production |
---|---|
Series: | ADN8810 |
RoHS: | Compliant |
High precision 12-bit current source |
Low noise |
Long term stability |
Current output from 0 mA to 300 mA |
Output fault indication |
Low drift |
Programmable maximum current |
24-lead 4 mm × 4 mm lead frame chip scale package |
3-wire serial interface |
Tunable Laser Controller | Analog Devices |
Current Source, 0 To 300Ma, Lfcsp-Ep | Newark Electronics |
CURRENT SOURCE, 0 TO 300MA, LFCSP-EP | element14 |
Where can I find additional details, specifications and documents for a ADN8810ACPZ?
Additional datasheets, footprints and schematics for ADN8810ACPZ are listed on our Part Details page. You can also find images and similar parts to ADN8810ACPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADN8810ACPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADN8810ACPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADN8810ACPZ fall under?
The ADN8810ACPZ is listed under Current Source-Sink D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to ADN8810ACPZ when available in the Current Source-Sink D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADN8810ACPZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADN8810ACPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADN8810ACPZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADN8810ACPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADN8810ACPZ often in real-time on the comparison pages.
What if I can't find stock of ADN8810ACPZ?
You can fill out our help required form which you can use to request a quote for ADN8810ACPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.