Status: | Production |
---|---|
Series: | ADN4693E |
RoHS: | Compliant |
Multipoint LVDS transceivers (low voltage differential signaling driver and receiver pairs) |
Switching rate: 200 Mbps (100 MHz) |
Supported bus loads: 30 Ω to 55 Ω |
Type 1 receiver type: hysteresis of 25 mV |
Conforms to TIA/EIA-899 standard for M-LVDS |
Glitch free power-up/power-down on M-LVDS bus |
Common-mode range: −1 V to +3.4 V, allowing communication with 2 V of ground noise |
Driver outputs high-Z when disabled or powered off |
See data sheet for additional features |
MLVDS Xcvr,FD,200M Type 1 Rx,E | Analog Devices |
Transceiver, 200Mbps, 3.3V, Nsoic | Newark Electronics |
TRANSCEIVER, 200MBPS, 3.3V, NSOIC | element14 |
M-LVDS Transceiver 200Mbps 3.3V SOIC14 | RS |
Where can I find additional details, specifications and documents for a ADN4693EBRZ?
Additional datasheets, footprints and schematics for ADN4693EBRZ are listed on our Part Details page. You can also find images and similar parts to ADN4693EBRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADN4693EBRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADN4693EBRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADN4693EBRZ fall under?
The ADN4693EBRZ is listed under M-LVDS (Multi-Point Low Voltage Differential Signaling).
Can I view similar or alternative parts?
You can view similar parts to ADN4693EBRZ when available in the M-LVDS (Multi-Point Low Voltage Differential Signaling) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADN4693EBRZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADN4693EBRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADN4693EBRZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for ADN4693EBRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADN4693EBRZ often in real-time on the comparison pages.
What if I can't find stock of ADN4693EBRZ?
You can fill out our help required form which you can use to request a quote for ADN4693EBRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.