Status: | Production |
---|---|
Series: | ADN4667 |
RoHS: | Compliant |
Prices starting from US$1.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.37
|
No stock
|
Buy Now | |
Chip One Stop
from US$2.21
|
408
in stock
|
Buy Now | |
Newark Electronics
from US$2.58
|
202
in stock
|
Buy Now | |
element14
from US$1.98
|
202
in stock
|
Buy Now | |
Farnell
from US$2.05
|
202
in stock
|
Buy Now | |
Analog Devices
from US$1.40
|
58
in stock
|
Buy Now | |
Richardson RFPD
from US$1.94
|
-
|
Buy Now |
Lvds Driver, 400Mbps, 1.7Ns, 3.3V, Tssop | Newark Electronics |
LVDS DRIVER, 400MBPS, 1.7NS, 3.3V, TSSOP | element14 |
LVDS Quad Driver I.C. | Analog Devices |
Analog Devices, ADN4667ARUZ | RS |
INTERFACE - MISCELLANEOUS | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADN4667ARUZ?
Additional datasheets, footprints and schematics for ADN4667ARUZ are listed on our Part Details page. You can also find images and similar parts to ADN4667ARUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADN4667ARUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADN4667ARUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADN4667ARUZ fall under?
The ADN4667ARUZ is listed under LVDS (Low Voltage Differential Signaling) Drivers and Receivers.
Can I view similar or alternative parts?
You can view similar parts to ADN4667ARUZ when available in the LVDS (Low Voltage Differential Signaling) Drivers and Receivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADN4667ARUZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADN4667ARUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADN4667ARUZ have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for ADN4667ARUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADN4667ARUZ often in real-time on the comparison pages.
What if I can't find stock of ADN4667ARUZ?
You can fill out our help required form which you can use to request a quote for ADN4667ARUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.