ADN4665ARUZ LVDS (Low Voltage Differential Signaling) Drivers and Receivers by Analog Devices

Status: Production
Series: ADN4665
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADN4665 is a quad-channel, CMOS, low voltage differential signaling (LVDS) line driver offering data rates of over 400 Mbps (200 MHz) and ultralow power consumption.The device accepts low voltage TTL/CMOS logic signals and converts them to a differential current output of typically ±3.5 mA for driving a transmission medium such as a twisted pair cable. The transmitted signal develops a differential voltage of typi-cally ±350 mV across a termination resistor at the receiving end. This voltage is converted back to a TTL/CMOS logic level by an LVDS receiver.The ADN4665 also offers active high and active low enable/ disable inputs (EN and overbar: EN). These inputs control all four drivers and turn off the current outputs in the disabled state to reduce the quiescent power consumption to typically 10 mW.The ADN4665 offers a new solution to high speed, point-to-point data transmission and offers a low power alternative to emitter-coupled logic (ECL) or positive emitter-coupled logic (PECL).

Where to Buy

Prices starting from US$1.53

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$2.83
222
in stock
Buy Now
Logo for element14
element14
from US$2.26
222
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.12
222
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$1.53
58
in stock
Buy Now

Alternative Descriptions

Driver, 400Mbps, 2Ns, 3.3V, Tssop | Newark Electronics
DRIVER, 400MBPS, 2NS, 3.3V, TSSOP | element14
Quad Channel 400Mbps LVDS Tran | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADN4665ARUZ?

Additional datasheets, footprints and schematics for ADN4665ARUZ are listed on our Part Details page. You can also find images and similar parts to ADN4665ARUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADN4665ARUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADN4665ARUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADN4665ARUZ fall under?

The ADN4665ARUZ is listed under LVDS (Low Voltage Differential Signaling) Drivers and Receivers.

Can I view similar or alternative parts?

You can view similar parts to ADN4665ARUZ when available in the LVDS (Low Voltage Differential Signaling) Drivers and Receivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADN4665ARUZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADN4665ARUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADN4665ARUZ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for ADN4665ARUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADN4665ARUZ often in real-time on the comparison pages.

What if I can't find stock of ADN4665ARUZ?

You can fill out our help required form which you can use to request a quote for ADN4665ARUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay