ADN4663BRZ LVDS (Low Voltage Differential Signaling) Drivers and Receivers by Analog Devices

Status: Production
Series: ADN4663
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADN4663 is a dual, CMOS, low voltage differential signaling (LVDS) line driver offering data rates of over 600 Mbps (300 MHz), and ultralow power consumption. It features a flow-through pinout for easy PCB layout and separation of input and output signals.The device accepts low voltage TTL/CMOS logic signals and converts them to a differential current output of typically ±3.1 mA for driving a transmission medium such as a twisted-pair cable. The transmitted signal develops a differential voltage of typically ±355 mV across a termination resistor at the receiving end, and this is converted back to a TTL/CMOS logic level by a line receiver.The ADN4663 and a companion receiver offer a new solution to high speed point-to-point data transmission, and a low power alternative to emitter-coupled logic (ECL) or positive emitter-coupled logic (PECL).

Where to Buy

Prices starting from US$1.01

Distributor Stock
Logo for RS
RS
from US$2.04
3
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$1.01
14,251
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.38
121
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.23
73
in stock
Buy Now
Logo for element14
element14
from US$1.49
73
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.56
73
in stock
Buy Now

Alternative Descriptions

Dual Channel 400Mbps LVDS Tran | Analog Devices
Driver, 600Mbps, 3.3V, Nsoic | Newark Electronics
DRIVER, 600MBPS, 3.3V, NSOIC | element14
Dual Channel 400Mbps LVDS Transmitter | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADN4663BRZ?

Additional datasheets, footprints and schematics for ADN4663BRZ are listed on our Part Details page. You can also find images and similar parts to ADN4663BRZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADN4663BRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADN4663BRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADN4663BRZ fall under?

The ADN4663BRZ is listed under LVDS (Low Voltage Differential Signaling) Drivers and Receivers.

Can I view similar or alternative parts?

You can view similar parts to ADN4663BRZ when available in the LVDS (Low Voltage Differential Signaling) Drivers and Receivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADN4663BRZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADN4663BRZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADN4663BRZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADN4663BRZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADN4663BRZ often in real-time on the comparison pages.

What if I can't find stock of ADN4663BRZ?

You can fill out our help required form which you can use to request a quote for ADN4663BRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay