ADN4662BRZ LVDS (Low Voltage Differential Signaling) Drivers and Receivers by Analog Devices

Status: Production
Series: ADN4662
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADN4662 is a single, CMOS, low voltage differential signaling (LVDS) line receiver offering data rates of over 400 Mbps (200 MHz), and ultralow power consumption. It features a flow-through pinout for easy PCB layout and separation of input and output signals.The device accepts low voltage (310 mV typical) differential input signals and converts them to a single-ended 3 V TTL/ CMOS logic level.The ADN4662 and its companion driver, the ADN4661, offer a new solution to high speed, point-to-point data transmission, and a low power alternative to emitter-coupled logic (ECL) or positive emitter-coupled logic (PECL).

Where to Buy

Prices starting from US$0.87

Distributor Stock
Logo for RS
RS
from US$1.70
28
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$0.87
773
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.03
411
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.77
408
in stock
Buy Now
Logo for element14
element14
from US$1.29
408
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.26
408
in stock
Buy Now

Alternative Descriptions

Single Channel 600Mbps LVDS Re | Analog Devices
Receiver, 400Mbps, 3.3V, Nsoic | Newark Electronics
RECEIVER, 400MBPS, 3.3V, NSOIC | element14
LVDS Differential Line Receiver SOIC8N | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADN4662BRZ?

Additional datasheets, footprints and schematics for ADN4662BRZ are listed on our Part Details page. You can also find images and similar parts to ADN4662BRZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADN4662BRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADN4662BRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADN4662BRZ fall under?

The ADN4662BRZ is listed under LVDS (Low Voltage Differential Signaling) Drivers and Receivers.

Can I view similar or alternative parts?

You can view similar parts to ADN4662BRZ when available in the LVDS (Low Voltage Differential Signaling) Drivers and Receivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADN4662BRZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADN4662BRZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADN4662BRZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADN4662BRZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADN4662BRZ often in real-time on the comparison pages.

What if I can't find stock of ADN4662BRZ?

You can fill out our help required form which you can use to request a quote for ADN4662BRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay