ADN4652BRWZ-RL7 Isolated LVDS by Analog Devices

Status: Production
Series: ADN4652
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADN4650/ADN4651/ADN46521 are signal isolated, low voltage differential signaling (LVDS) buffers that operate at up to 600 Mbps with very low jitter.The devices integrate Analog Devices, Inc., iCoupler® technology, enhanced for high speed operation, to provide galvanic isolation of the TIA/EIA-644-A compliant LVDS drivers and receivers. This technology allows drop-in isolation of an LVDS signal chain.Multiple channel configurations are offered, and the LVDS receivers on the ADN4651/ADN4652 include a fail-safe mechanism to ensure a Logic 1 on the corresponding LVDS driver output when the inputs are floating, shorted, or terminated, but not driven.For high speed operation with low jitter, the LVDS and isolator circuits rely on a 2.5 V supply. An integrated on-chip low dropout regulator (LDO) can provide the required 2.5 V from an external 3.3 V power supply. The devices are fully specified over a wide industrial temperature range and are available in a 20-lead, wide body SOIC package with 5 kV rms isolation or a 20-lead SSOP package with 3.75 kV rms isolation.

Where to Buy

Prices starting from US$7.06

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$7.06
475
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$9.23
-
Buy Now

Features

5 kV rms/3.75 kV rms LVDS isolator
Complies with TIA/EIA-644-A LVDS standard
Multiple dual-channel configurations
Up to 600 Mbps switching with low jitter
4.5 ns maximum propagation delay
151 ps maximum peak-to-peak total jitter at 600 Mbps
100 ps maximum pulse skew
600 ps maximum part to part skew
2.5 V or 3.3 V supplies
−75 dBc power supply ripple rejection and glitch immunity
±8 kV IEC 61000-4-2 ESD protection across isolation barrier
High common-mode transient immunity: >25 kV/μs
Passes EN55022 Class B radiated emissions limits with 600 Mbps PRBS
Safety and regulatory approvals (20-lead SOIC package)
UL: 5000 V rms for 1 minute per UL 1577
CSA Component Acceptance Notice 5A
VDE certificate of conformity
DIN V VDE V 0884-10 (VDE V 0884-10):2006-12
VIORM = 424 V peak
Fail-safe output high for open, short, and terminated input conditions
Operating temperature range: −40°C to +125°C
Choice of package and isolation options
3.75 kV rms in highly integrated 20-lead SSOP
5 kV rms in 20-lead SOIC with 7.8 mm creepage/clearance

Alternative Descriptions

5kVrms LVDS Iso 600Mbps Dual R | Analog Devices
DIGITAL ISOLATOR | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADN4652BRWZ-RL7?

Additional datasheets, footprints and schematics for ADN4652BRWZ-RL7 are listed on our Part Details page. You can also find images and similar parts to ADN4652BRWZ-RL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADN4652BRWZ-RL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADN4652BRWZ-RL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADN4652BRWZ-RL7 fall under?

The ADN4652BRWZ-RL7 is listed under Isolated LVDS.

Can I view similar or alternative parts?

You can view similar parts to ADN4652BRWZ-RL7 when available in the Isolated LVDS range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADN4652BRWZ-RL7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADN4652BRWZ-RL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADN4652BRWZ-RL7 have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for ADN4652BRWZ-RL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADN4652BRWZ-RL7 often in real-time on the comparison pages.

What if I can't find stock of ADN4652BRWZ-RL7?

You can fill out our help required form which you can use to request a quote for ADN4652BRWZ-RL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay