Status: | Production |
---|---|
Series: | ADN4650 |
RoHS: | Compliant |
Prices starting from US$6.47
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
from US$11.01
|
1,198
in stock
|
Buy Now | |
element14
from US$11.17
|
1,198
in stock
|
Buy Now | |
Farnell
from US$10.55
|
1,198
in stock
|
Buy Now | |
Analog Devices
from US$6.47
|
452
in stock
|
Buy Now | |
Chip One Stop
from US$8.27
|
117
in stock
|
Buy Now | |
Richardson RFPD
from US$9.46
|
-
|
Buy Now |
5 kV rms/3.75 kV rms LVDS isolator |
Complies with TIA/EIA-644-A LVDS standard |
Multiple dual-channel configurations |
Up to 600 Mbps switching with low jitter |
4.5 ns maximum propagation delay |
151 ps maximum peak-to-peak total jitter at 600 Mbps |
100 ps maximum pulse skew |
600 ps maximum part to part skew |
2.5 V or 3.3 V supplies |
−75 dBc power supply ripple rejection and glitch immunity |
±8 kV IEC 61000-4-2 ESD protection across isolation barrier |
High common-mode transient immunity: >25 kV/μs |
Passes EN55022 Class B radiated emissions limits with 600 Mbps PRBS |
Safety and regulatory approvals (20-lead SOIC package) |
UL: 5000 V rms for 1 minute per UL 1577 |
CSA Component Acceptance Notice 5A |
VDE certificate of conformity |
DIN V VDE V 0884-10 (VDE V 0884-10):2006-12 |
VIORM = 424 V peak |
Fail-safe output high for open, short, and terminated input conditions (ADN4651/ADN4652) |
Operating temperature range: −40°C to +125°C |
Choice of package and isolation options |
3.75 kV rms in highly integrated 20-lead SSOP |
5 kV rms in 20-lead SOIC with 7.8 mm creepage/clearance |
Digital Isolator, 2Ch, -40 To 125Deg C | Newark Electronics |
DIGITAL ISOLATOR, 2CH, -40 TO 125DEG C | element14 |
5kVrms LVDS Iso 600Mbps Dual T | Analog Devices |
INTERFACE - TRANSCEIVER | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADN4650BRWZ-RL7?
Additional datasheets, footprints and schematics for ADN4650BRWZ-RL7 are listed on our Part Details page. You can also find images and similar parts to ADN4650BRWZ-RL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADN4650BRWZ-RL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADN4650BRWZ-RL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADN4650BRWZ-RL7 fall under?
The ADN4650BRWZ-RL7 is listed under Isolated LVDS.
Can I view similar or alternative parts?
You can view similar parts to ADN4650BRWZ-RL7 when available in the Isolated LVDS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADN4650BRWZ-RL7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADN4650BRWZ-RL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADN4650BRWZ-RL7 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for ADN4650BRWZ-RL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADN4650BRWZ-RL7 often in real-time on the comparison pages.
What if I can't find stock of ADN4650BRWZ-RL7?
You can fill out our help required form which you can use to request a quote for ADN4650BRWZ-RL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.