Status: | Production |
---|---|
Series: | ADN2870 |
RoHS: | Compliant |
No distributors results available
SFP/SFF MSA and SFF-8472 compliant |
SFP reference design available |
50 Mbps to 3.3 Gbps operation |
Dual-loop control of average power and extinction ratio |
Typical rise/fall time 60 ps |
Bias current range 2 mA to 100 mA |
Modulation current range 5 mA to 90 mA |
Laser FAIL alarm and automatic laser shutdown (ALS) |
Bias and modulation current monitoring |
3.3 V operation |
4 mm × 4 mm LFCSP |
Voltage setpoint control |
Resistor setpoint control |
RoHS compliant |
Where can I find additional details, specifications and documents for a ADN2870ACPZ?
Additional datasheets, footprints and schematics for ADN2870ACPZ are listed on our Part Details page. You can also find images and similar parts to ADN2870ACPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADN2870ACPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADN2870ACPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADN2870ACPZ fall under?
The ADN2870ACPZ is listed under Laser Drivers.
Can I view similar or alternative parts?
You can view similar parts to ADN2870ACPZ when available in the Laser Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADN2870ACPZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADN2870ACPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADN2870ACPZ have stock available?
There is no stock from authorised distributors for ADN2870ACPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADN2870ACPZ often in real-time on the comparison pages.
What if I can't find stock of ADN2870ACPZ?
You can fill out our help required form which you can use to request a quote for ADN2870ACPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.