Status: | Production |
---|---|
Series: | ADN2841 |
RoHS: | Compliant |
Prices starting from US$15.30
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$15.30
|
14
in stock
|
Buy Now |
50 Mbps to 2.7 Gbps operation |
Typical rise/fall time: 80 ps |
Bias current range: 2 mA to 100 mA |
Modulation current range: 5 mA to 80 mA |
Monitor photodiode current: 50 μA to 1200 μA |
Closed-loop control of power and extinction ratio |
Laser fail and laser degrade alarms |
Automatic laser shutdown (ALS) |
Dual MPD functionality for DWDM |
Optional clocked data |
Full current parameter monitoring |
5 V operation |
48-lead LFCSP |
32-lead LFCSP (reduced functionality) |
Where can I find additional details, specifications and documents for a ADN2841ACPZ-32?
Additional datasheets, footprints and schematics for ADN2841ACPZ-32 are listed on our Part Details page. You can also find images and similar parts to ADN2841ACPZ-32 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADN2841ACPZ-32 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADN2841ACPZ-32 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADN2841ACPZ-32 fall under?
The ADN2841ACPZ-32 is listed under Laser Drivers.
Can I view similar or alternative parts?
You can view similar parts to ADN2841ACPZ-32 when available in the Laser Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADN2841ACPZ-32 you can contact the distributor directly for product support, shipping queries etc.
Is the ADN2841ACPZ-32 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADN2841ACPZ-32 have stock available?
Authorised distributors including Chip One Stop have stock available or on a lead time for ADN2841ACPZ-32.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADN2841ACPZ-32 often in real-time on the comparison pages.
What if I can't find stock of ADN2841ACPZ-32?
You can fill out our help required form which you can use to request a quote for ADN2841ACPZ-32 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.