Status: | Contact ADI |
---|---|
Series: | ADN2830 |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
-
|
-
|
Buy Now |
Bias Current Range 4 mA to 200 mA |
Monitor Photodiode Current 50 µA to 1200 µA |
Closed-loop Control of Average Power |
Laser Fail and Laser Degrade Alarms |
Automatic Laser Shutdown (ALS) |
Current parameter monitoring |
−40°C to +85°C Temperature Range |
LASER DIODE | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADN2830ACPZ32?
Additional datasheets, footprints and schematics for ADN2830ACPZ32 are listed on our Part Details page. You can also find images and similar parts to ADN2830ACPZ32 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADN2830ACPZ32 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADN2830ACPZ32 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADN2830ACPZ32 fall under?
The ADN2830ACPZ32 is listed under Laser Drivers.
Can I view similar or alternative parts?
You can view similar parts to ADN2830ACPZ32 when available in the Laser Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADN2830ACPZ32 you can contact the distributor directly for product support, shipping queries etc.
Is the ADN2830ACPZ32 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADN2830ACPZ32 have stock available?
Authorised distributors including Richardson RFPD have stock available or on a lead time for ADN2830ACPZ32.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADN2830ACPZ32 often in real-time on the comparison pages.
What if I can't find stock of ADN2830ACPZ32?
You can fill out our help required form which you can use to request a quote for ADN2830ACPZ32 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.