Status: | Production |
---|---|
Series: | ADN2815 |
RoHS: | Compliant |
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Richardson RFPD | - |
-
|
Buy Now |
Serial data input: 10 Mb/s to 1.25 Gb/s |
Exceeds SONET requirements for jitter transfer/generation/tolerance |
Patented clock recovery architecture |
No reference clock required |
Loss of lock indicator |
I2C™ interface to access optional features |
Single-supply operation: 3.3 V |
Low power: 390 mW typical |
5 mm × 5 mm 32-lead LFCSP |
CDR/RECLOCKER | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADN2815ACPZ?
Additional datasheets, footprints and schematics for ADN2815ACPZ are listed on our Part Details page. You can also find images and similar parts to ADN2815ACPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADN2815ACPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADN2815ACPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADN2815ACPZ fall under?
The ADN2815ACPZ is listed under Clock and Data Recovery/Retiming.
Can I view similar or alternative parts?
You can view similar parts to ADN2815ACPZ when available in the Clock and Data Recovery/Retiming range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADN2815ACPZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADN2815ACPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADN2815ACPZ have stock available?
Authorised distributors including Richardson RFPD have stock available or on a lead time for ADN2815ACPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADN2815ACPZ often in real-time on the comparison pages.
What if I can't find stock of ADN2815ACPZ?
You can fill out our help required form which you can use to request a quote for ADN2815ACPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.