ADN2814ACPZ Clock and Data Recovery/Retiming by Analog Devices

Status: Production
Series: ADN2814
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADN2814 provides the receiver functions of quantization, signal level detect, and clock and data recovery for continuous data rates from 10 Mb/s to 675 Mb/s. The ADN2814 automatically locks to all data rates without the need for an external reference clock or programming. All SONET jitter requirements are met, including jitter transfer, jitter generation, and jitter tolerance. All specifications are quoted for −40°C to +85°C ambient temperature, unless otherwise noted.This device, together with a PIN diode and a TIA preamplifier, can implement a highly integrated, low cost, low power fiber optic receiver.The receiver front-end, loss-of-signal (LOS) detector circuit indicates when the input signal level has fallen below a user-adjustable threshold. The LOS detect circuit has hysteresis to prevent chatter at the output.The ADN2814 is available in a compact 5 mm × 5 mm, 32-lead LFCSP.

Where to Buy

Prices starting from US$15.40

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$15.40
23
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$20.30
11
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$23.57
7
in stock
Buy Now
Logo for element14
element14
from US$23.88
7
in stock
Buy Now
Logo for Farnell
Farnell
from US$22.63
7
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$21.21
-
Buy Now

Features

Serial data input: 10 Mb/s to 675 Mb/s
Exceeds SONET requirements for jitter transfer/generation/tolerance
Quantizer sensitivity: 3.3 mV typical
Adjustable slice level: ±95 mV
Patented clock recovery architecture
Loss-of-signal (LOS) detect range: 2.3 mV to 19 mV
Independent slice level adjust and LOS detector
No reference clock required
Loss-of-lock indicator
I2C™ interface to access optional features
Single-supply operation: 3.3 V
Low power: 435 mW typical
5 mm × 5 mm, 32-lead LFCSP, Pb free

Alternative Descriptions

Anyrate 10 Mbps to 2.7Gbps PA/ | Analog Devices
Clock & Data Recovery Ic, 0.132A, Lfcsp | Newark Electronics
CLOCK & DATA RECOVERY IC, 0.132A, LFCSP | element14
CDR/RECLOCKER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADN2814ACPZ?

Additional datasheets, footprints and schematics for ADN2814ACPZ are listed on our Part Details page. You can also find images and similar parts to ADN2814ACPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADN2814ACPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADN2814ACPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADN2814ACPZ fall under?

The ADN2814ACPZ is listed under Clock and Data Recovery/Retiming.

Can I view similar or alternative parts?

You can view similar parts to ADN2814ACPZ when available in the Clock and Data Recovery/Retiming range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADN2814ACPZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADN2814ACPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADN2814ACPZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADN2814ACPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADN2814ACPZ often in real-time on the comparison pages.

What if I can't find stock of ADN2814ACPZ?

You can fill out our help required form which you can use to request a quote for ADN2814ACPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay