ADN2812ACPZ Clock and Data Recovery/Retiming by Analog Devices

Status: Production
Series: ADN2812
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADN2812 provides the receiver functions of quantization, signal level detect, and clock and data recovery for continuous data rates from 12.3 Mb/s to 2.7 Gb/s. The ADN2812 automatically locks to all data rates without the need for an external reference clock or programming. All SONET jitter requirements are met, including jitter transfer, jitter generation, and jitter tolerance. All specifications are quoted for −40°C to +85°C ambient temperature, unless otherwise noted. This device, together with a PIN diode and a TIA preamplifier, can implement a highly integrated, low cost, low power fiber optic receiver. The receiver front end, loss of signal (LOS) detector circuit indicates when the input signal level has fallen below a user-adjustable threshold. The LOS detect circuit has hysteresis to prevent chatter at the output. The ADN2812 is available in a compact 5 mm × 5 mm 32-lead lead frame chip scale package (LFCSP).

Where to Buy

Prices starting from US$79.51

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$79.51
7,860
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Features

Serial data input: 12.3 Mb/s to 2.7 Gb/s
Exceeds SONET requirements for jitter transfer/ generation/tolerance
Quantizer sensitivity: 6 mV typical
Adjustable slice level: ±100 mV
Patented clock recovery architecture
Loss of signal (LOS) detect range: 3 mV to 15 mV
Independent slice level adjust and LOS detector
No reference clock required
Loss of lock indicator
I2C interface to access optional features
Single-supply operation: 3.3 V
Low power: 750 mW typical

Alternative Descriptions

Anyrate 10 Mbps to 2.7Gbps PA/ | Analog Devices
CDR/RECLOCKER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADN2812ACPZ?

Additional datasheets, footprints and schematics for ADN2812ACPZ are listed on our Part Details page. You can also find images and similar parts to ADN2812ACPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADN2812ACPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADN2812ACPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADN2812ACPZ fall under?

The ADN2812ACPZ is listed under Clock and Data Recovery/Retiming.

Can I view similar or alternative parts?

You can view similar parts to ADN2812ACPZ when available in the Clock and Data Recovery/Retiming range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADN2812ACPZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADN2812ACPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADN2812ACPZ have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for ADN2812ACPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADN2812ACPZ often in real-time on the comparison pages.

What if I can't find stock of ADN2812ACPZ?

You can fill out our help required form which you can use to request a quote for ADN2812ACPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay