Status: | Production |
---|---|
Series: | ADM8843 |
RoHS: | Compliant |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$0.67
|
300
in stock
|
Buy Now |
Drives 4 LEDs from a 2.6 V to 5.5 V (Li-Ion) input supply |
1×/1.5×/2× fractional charge pump to maximize power efficiency |
0.3% typical LED current matching |
Up to 88% power efficiency over Li-Ion range |
Powers main and sub display LEDs with individual shutdown |
Package footprint only 9 mm2 (3 mm × 3 mm) |
Package height only 0.75 mm |
Low power shutdown mode |
Shutdown function |
Soft start limiting in-rush current |
4 WHT LED BK LGT DRVR | Analog Devices |
Where can I find additional details, specifications and documents for a ADM8843ACPZ-REEL7?
Additional datasheets, footprints and schematics for ADM8843ACPZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADM8843ACPZ-REEL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM8843ACPZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM8843ACPZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM8843ACPZ-REEL7 fall under?
The ADM8843ACPZ-REEL7 is listed under Inductorless (Charge Pump) LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to ADM8843ACPZ-REEL7 when available in the Inductorless (Charge Pump) LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM8843ACPZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM8843ACPZ-REEL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM8843ACPZ-REEL7 have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADM8843ACPZ-REEL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM8843ACPZ-REEL7 often in real-time on the comparison pages.
What if I can't find stock of ADM8843ACPZ-REEL7?
You can fill out our help required form which you can use to request a quote for ADM8843ACPZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.