Status: | Production |
---|---|
Series: | ADM8828 |
RoHS: | Compliant |
Inverts Input Supply Voltage |
99% Voltage Conversion Efficiency |
25 mA Output Current |
Shutdown Function |
Requires Only Two Capacitors |
1 µF Capacitors |
18 Ω Output Resistance |
+1.5 V to +5.5 V Input Range |
600 µA Quiescent Current |
20 nA Shutdown Current |
Charged pump inverter w/shut d | Analog Devices |
Dc/Dc Charge Pump Conv, Inv, Adj | Newark Electronics |
DC/DC CHARGE PUMP CONV, INV, ADJ | element14 |
Where can I find additional details, specifications and documents for a ADM8828ARTZ-REEL7?
Additional datasheets, footprints and schematics for ADM8828ARTZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADM8828ARTZ-REEL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM8828ARTZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM8828ARTZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM8828ARTZ-REEL7 fall under?
The ADM8828ARTZ-REEL7 is listed under Unregulated Doubling/Inverting Charge Pumps.
Can I view similar or alternative parts?
You can view similar parts to ADM8828ARTZ-REEL7 when available in the Unregulated Doubling/Inverting Charge Pumps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM8828ARTZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM8828ARTZ-REEL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM8828ARTZ-REEL7 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADM8828ARTZ-REEL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM8828ARTZ-REEL7 often in real-time on the comparison pages.
What if I can't find stock of ADM8828ARTZ-REEL7?
You can fill out our help required form which you can use to request a quote for ADM8828ARTZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.