Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Output Type | Adjustable |
---|---|
Input Voltage Min | 1.5V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 6Pins |
Output Current | 25mA |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | -5.5V |
Adjustable Output Voltage Max | -1.5V |
Topology | Inverting |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
RoHS Phthalates Compliant | Yes |
Base Number | 8828 |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | -5.5V |
Output Voltage Max | -1.5V |
Output Voltage Min | -5.5V |
Primary Input Voltage | 5.5V |
Where can I find additional details, specifications and documents for a ADM8828ARTZ?
Additional datasheets, footprints and schematics for ADM8828ARTZ are listed on our Part Details page. You can also find images and similar parts to ADM8828ARTZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM8828ARTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM8828ARTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM8828ARTZ fall under?
The ADM8828ARTZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to ADM8828ARTZ when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM8828ARTZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADM8828ARTZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADM8828ARTZ have stock available?
There is no stock from authorised distributors for ADM8828ARTZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM8828ARTZ often in real-time on the comparison pages.
What if I can't find stock of ADM8828ARTZ?
You can fill out our help required form which you can use to request a quote for ADM8828ARTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.