Status: | Production |
---|---|
Series: | ADM8696 |
RoHS: | Compliant |
Upgrade for ADM696/ADM697 |
Specified Over Temperature |
Adjustable Low Line Voltage Monitor |
Power OK/Reset Time Delay |
Reset Assertion Down to 1 V VCC |
Watchdog Timer—100 ms, 1.6 s, or Adjustable |
Low Switch On Resistance |
0.7 Ω Normal, 7 Ω in Backup |
400 nA Standby Current |
Automatic Battery Backup Switching (ADM8696) |
Fast On-Board Gating of Chip Enable Signals (ADM8697) |
Voltage Monitor for Power Fail or Low Battery Warning |
Also Available in TSSOP Package |
Qualified for Automotive Applications |
IMPROVED ADM696 I.C. | Analog Devices |
Mp Supervisor, Wsoic-8, 85Deg C | Newark Electronics |
MP SUPERVISOR, WSOIC-8, 85DEG C | element14 |
Where can I find additional details, specifications and documents for a ADM8696ARWZ?
Additional datasheets, footprints and schematics for ADM8696ARWZ are listed on our Part Details page. You can also find images and similar parts to ADM8696ARWZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM8696ARWZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM8696ARWZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM8696ARWZ fall under?
The ADM8696ARWZ is listed under Single-Supply Monitors.
Can I view similar or alternative parts?
You can view similar parts to ADM8696ARWZ when available in the Single-Supply Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM8696ARWZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADM8696ARWZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM8696ARWZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADM8696ARWZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM8696ARWZ often in real-time on the comparison pages.
What if I can't find stock of ADM8696ARWZ?
You can fill out our help required form which you can use to request a quote for ADM8696ARWZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.